Microchip Technology, Inc. PIC12CE518

Description
A newer device is available. Please consider PIC12F629. This powerful (1µsecond instruction execution) yet easy-to-program (only 33 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip’s powerful PIC® architecture into an 8-pin package and features EEPROM data memory. Easily adapted for automotive, industrial, appliances and consumer entry-level product applications. Please consider this device PIC12F629 Additional Features 16 bytes of EEPROM data memory, 6 I/O pins with 25mA source/sink per I/O, 4 oscillator selections including the internal 4 MHz RC oscillators with programmable calibration, and Power-on Reset.
Datasheet
Description
A newer device is available. Please consider PIC12F629. This powerful (1µsecond instruction execution) yet easy-to-program (only 33 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip’s powerful PIC® architecture into an 8-pin package and features EEPROM data memory. Easily adapted for automotive, industrial, appliances and consumer entry-level product applications. Please consider this device PIC12F629 Additional Features 16 bytes of EEPROM data memory, 6 I/O pins with 25mA source/sink per I/O, 4 oscillator selections including the internal 4 MHz RC oscillators with programmable calibration, and Power-on Reset.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC12CE518 - Microchip Technology, Inc.
Chandler, AZ, United States
A newer device is available. Please consider PIC12F629. This powerful (1µsecond instruction execution) yet easy-to-program (only 33 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip’s powerful PIC® architecture into an 8-pin package and features EEPROM data memory. Easily adapted for automotive, industrial, appliances and consumer entry-level product applications. Please consider this device PIC12F629 Additional Features 16 bytes of EEPROM data memory, 6 I/O pins with 25mA source/sink per I/O, 4 oscillator selections including the internal 4 MHz RC oscillators with programmable calibration, and Power-on Reset.

A newer device is available. Please consider PIC12F629. This powerful (1µsecond instruction execution) yet easy-to-program (only 33 single word instructions) CMOS OTP-based 8-bit microcontroller packs Microchip’s powerful PIC® architecture into an 8-pin package and features EEPROM data memory. Easily adapted for automotive, industrial, appliances and consumer entry-level product applications.

Please consider this device PIC12F629

Additional Features
16 bytes of EEPROM data memory, 6 I/O pins with 25mA source/sink per I/O, 4 oscillator selections including the internal 4 MHz RC oscillators with programmable calibration, and Power-on Reset.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC12CE518
Bits 8 Bit
Number 1
RAM 0.0250 KB
ROM 0.7500 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8E25MDBKXUMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
3 suppliers
Embedded - Microcontrollers - ACE1502EMX - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details