PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 889320-PIC12CE518-04
Series: PIC® 12C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-SOIC
Core Processor: PIC
Speed: 4MHz
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 5
Program Memory Size: 768B (512 x 12)
Program Memory Type: OTP
EEPROM Size: 16 x 8
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Family Name: PIC12CE518
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 8BIT 768B OTP 8SOIC Product overview: PIC12CE518-04I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12CE518-04I/S
8-bit Microcontrollers - MCU .75KB 25 RAM 6 I/O 4 MHz IndTemp SOIC8
IC MCU 8BIT 768B OTP 8SOIC
IC MCU 8BIT 768B OTP 8SOIC
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-SOIC
IC MCU 8BIT 768B OTP 8SOIC
IC,MICROCONTROLLER,8
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC12CE518-04I/SN-ND | 889320-PIC12CE518-04I/SN | 685-PIC12CE518-04I/SN | PIC12CE518-04I/SN | PIC12CE518-04I/SN | PIC12CE518-04I/SN | PIC12CE518-04I/SN | PIC12CE518-04I/SN | 23C2893 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC12CE518-04I/SN | 8-bit 8BIT Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,8Pin,plastic Rohs Compliant Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | |||
| RAM | 0.0250 KB | 0.7680 KB | 0.0250 KB | 25 KB | 0.0250 KB | 0.0250 KB | |||
| ROM | 0.7680 KB | 16 KB | 0.0160 KB | ||||||
| ROM Type | OTP | OTP; OTP | EEPROM; EEPROM | OTP; OTP | OTP; OTP |