Microchip Technology, Inc. 8-bit 8BIT Embedded Microcontroller MCU PIC12CE518-04/SM

Description
IC MCU 8BIT 768B OTP 8SOIJ Product overview: PIC12CE518-04/SM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12CE518-04/SM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 768B OTP 8SOIJ Product overview: PIC12CE518-04/SM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12CE518-04/SM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT Embedded Microcontroller MCU - 685-PIC12CE518-04/SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC12CE518-04/SM
8-bit 8BIT Embedded Microcontroller MCU 685-PIC12CE518-04/SM
IC MCU 8BIT 768B OTP 8SOIJ Product overview: PIC12CE518-04/SM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12CE518-04/SM can be used for catalog matching and distributor lookup.

IC MCU 8BIT 768B OTP 8SOIJ Product overview: PIC12CE518-04/SM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12CE518-04/SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC12CE518-04/SM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12CE518-04/SM-ND
Microcontrollers PIC12CE518-04/SM-ND
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-SOIJ

PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-SOIJ

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC12CE518-04/SM - 760353-PIC12CE518-04/SM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12CE518-04/SM
760353-PIC12CE518-04/SM
Embedded - Embedded - Microcontrollers - PIC12CE518-04/SM 760353-PIC12CE518-04/SM
Manufacturer: Microchip Technology Win Source Part Number: 760353-PIC12CE518-04 /SM Series: PIC 12C Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 4MHz Package: 8-SOIC (0.209", 5.30mm Width) Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 5 Program Memory Size: 768B (512 x 12) Program Memory Type: One Time Programmable(OTP) EEPROM Size: 16 x 8 RAM Size: 25 x 8 Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: PIC12CE518 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIJ Alternative Parts (Cross-Reference): PIC12CE518-04/JW; PIC12CE518-04/PG; PIC12CE518-04/P; Introduction Date: March 04, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 760353-PIC12CE518-04/SM
Series: PIC 12C
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 8-SOIC (0.209", 5.30mm Width)
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 5
Program Memory Size: 768B (512 x 12)
Program Memory Type: One Time Programmable(OTP)
EEPROM Size: 16 x 8
RAM Size: 25 x 8
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Family Name: PIC12CE518
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIJ
Alternative Parts (Cross-Reference): PIC12CE518-04/JW; PIC12CE518-04/PG; PIC12CE518-04/P;
Introduction Date: March 04, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2021
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12CE518-04/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12CE518-04/SM
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12CE518-04/SM
IC MCU 8BIT 768B OTP 8SOIJ

IC MCU 8BIT 768B OTP 8SOIJ

Supplier's Site
Mcu, 8Bit, Pic12, 4Mhz, Soic-8; Product Range Microchip - 12C1840 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic12, 4Mhz, Soic-8; Product Range Microchip
12C1840
Mcu, 8Bit, Pic12, 4Mhz, Soic-8; Product Range Microchip 12C1840
MCU, 8BIT, PIC12, 4MHZ, SOIC-8; Product Range:PIC12 Microcontrollers; CPU Speed:4MHz; Program Memory Size:768Byte; RAM Memory Size:25Byte; No. of Pins:8Pins; MCU Case Style:SOIJ; No. of I/O s:6I/O s; Embedded Interface Type:- RoHS Compliant: Yes

MCU, 8BIT, PIC12, 4MHZ, SOIC-8; Product Range:PIC12 Microcontrollers; CPU Speed:4MHz; Program Memory Size:768Byte; RAM Memory Size:25Byte; No. of Pins:8Pins; MCU Case Style:SOIJ; No. of I/O s:6I/O s; Embedded Interface Type:- RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC12CE518-04/SM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12CE518-04/SM
Embedded - Microcontrollers PIC12CE518-04/SM
IC MCU 8BIT 768B OTP 8SOIJ

IC MCU 8BIT 768B OTP 8SOIJ

Supplier's Site Datasheet
Microcontrollers - PIC12CE518-04/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12CE518-04/SM
Microcontrollers PIC12CE518-04/SM
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-SOIJ

PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-SOIJ

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12CE518-04/SM
8-bit Microcontrollers - MCU PIC12CE518-04/SM
8-bit Microcontrollers - MCU .75KB 25 RAM 6 I/O 4 MHz SOIC8

8-bit Microcontrollers - MCU .75KB 25 RAM 6 I/O 4 MHz SOIC8

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC12CE518-04/SM PIC12CE518-04/SM-ND 760353-PIC12CE518-04/SM PIC12CE518-04/SM 12C1840 PIC12CE518-04/SM PIC12CE518-04/SM PIC12CE518-04/SM
Product Name 8-bit 8BIT Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC12CE518-04/SM Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 8Bit, Pic12, 4Mhz, Soic-8; Product Range Microchip Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.0250 KB 0.0250 KB 0.7680 KB 25 KB 0.0250 KB 0.0250 KB
ROM 0.0160 KB 0.7680 KB 16 KB
ROM Type EEPROM; EEPROM OTP OTP; One Time Programmable(OTP) OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-C505CA4EMCAKXQMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 1.25 KB
Supply Voltage 4.25 to 5.5 volts
View Details
5 suppliers