Microchip Technology, Inc. Microcontrollers PIC12C672-10I/P

Description
PIC PIC® 12C Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) OTP 8-PDIP
Request a Quote Datasheet
Description
PIC PIC® 12C Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) OTP 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC12C672-10I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12C672-10I/P-ND
Microcontrollers PIC12C672-10I/P-ND
PIC PIC® 12C Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) OTP 8-PDIP

PIC PIC® 12C Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) OTP 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1319200-PIC12C672-10I/P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1319200-PIC12C672-10I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers 1319200-PIC12C672-10I/P
Manufacturer: Microchip Technology Win Source Part Number: 1319200-PIC12C672-10 I/P Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 10MHz Standard Package: 60 Mounting: Through Hole Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 5 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: OTP RAM Size: 128 x 8 Data Converters: A/D 4x8b Oscillator Type: Internal Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-DIP (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: Not Applicable Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC12C672-10I/P-NDR Base Product Number: PIC12C672 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1319200-PIC12C672-10I/P
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: PIC
Speed: 10MHz
Standard Package: 60
Mounting: Through Hole
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 5
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: OTP
RAM Size: 128 x 8
Data Converters: A/D 4x8b
Oscillator Type: Internal
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: Not Applicable
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC12C672-10I/P-NDR
Base Product Number: PIC12C672
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC12C672-10I/P
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC12C672-10I/P
IC MCU 8BIT 3.5KB OTP 8DIP Product overview: PIC12C672-10I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C672-10I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB OTP 8DIP Product overview: PIC12C672-10I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C672-10I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12C672-10I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12C672-10I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12C672-10I/P
IC MCU 8BIT 3.5KB OTP 8DIP

IC MCU 8BIT 3.5KB OTP 8DIP

Supplier's Site
Microcontrollers - PIC12C672-10I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12C672-10I/P
Microcontrollers PIC12C672-10I/P
PIC PIC® 12C Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) OTP 8-PDIP

PIC PIC® 12C Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) OTP 8-PDIP

Buy Now Datasheet
Embedded - Microcontrollers - PIC12C672-10I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12C672-10I/P
Embedded - Microcontrollers PIC12C672-10I/P
IC MCU 8BIT 3.5KB OTP 8DIP

IC MCU 8BIT 3.5KB OTP 8DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12C672-10I/P
8-bit Microcontrollers - MCU PIC12C672-10I/P
8-bit Microcontrollers - MCU 3.5KB 128 RAM 6 I/O

8-bit Microcontrollers - MCU 3.5KB 128 RAM 6 I/O

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic12, 10Mhz, Dip-8; Product Range Microchip - 23C2994 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic12, 10Mhz, Dip-8; Product Range Microchip
23C2994
Microcontroller Mcu, 8 Bit, Pic12, 10Mhz, Dip-8; Product Range Microchip 23C2994
MICROCONTROLLER MCU, 8 BIT, PIC12, 10MHZ, DIP-8; Product Range:PIC12 Microcontrollers; CPU Speed:10MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:8Pins; MCU Case Style:DIP; No. of I/O s:6I/O s; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC12, 10MHZ, DIP-8; Product Range:PIC12 Microcontrollers; CPU Speed:10MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:8Pins; MCU Case Style:DIP; No. of I/O s:6I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC12C672-10I/P-ND 1319200-PIC12C672-10I/P 685-PIC12C672-10I/P PIC12C672-10I/P PIC12C672-10I/P PIC12C672-10I/P PIC12C672-10I/P 23C2994
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Pic12, 10Mhz, Dip-8; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz
Bits 8 Bit
RAM 0.1280 KB 3.5 KB 0.1280 KB 128 KB 0.1280 KB 0.1280 KB
ROM 3.5 KB 0.1280 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RGZT - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC824BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details