Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC12C672-10I/MF PIC12C672-10I/MF

Description
Manufacturer: Microchip Technology Win Source Part Number: 791874-PIC12C672-10I /MF Series: PIC 12C Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 10MHz Package: 8-VDFN Exposed Pad Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 5 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: One Time Programmable(OTP) RAM Size: 128 x 8 Data Converters: A/D 4x8b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: PIC12C672 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN-S (6x5) Alternative Parts (Cross-Reference): PIC12C672-10I/JWG; PIC12C672-10I/PG; PIC12C672-10I/JW; PIC12C672T-10I/SM; Introduction Date: January 17, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 791874-PIC12C672-10I /MF Series: PIC 12C Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 10MHz Package: 8-VDFN Exposed Pad Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 5 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: One Time Programmable(OTP) RAM Size: 128 x 8 Data Converters: A/D 4x8b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: PIC12C672 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN-S (6x5) Alternative Parts (Cross-Reference): PIC12C672-10I/JWG; PIC12C672-10I/PG; PIC12C672-10I/JW; PIC12C672T-10I/SM; Introduction Date: January 17, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC12C672-10I/MF - 791874-PIC12C672-10I/MF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12C672-10I/MF
791874-PIC12C672-10I/MF
Embedded - Embedded - Microcontrollers - PIC12C672-10I/MF 791874-PIC12C672-10I/MF
Manufacturer: Microchip Technology Win Source Part Number: 791874-PIC12C672-10I /MF Series: PIC 12C Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 10MHz Package: 8-VDFN Exposed Pad Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 5 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: One Time Programmable(OTP) RAM Size: 128 x 8 Data Converters: A/D 4x8b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: PIC12C672 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN-S (6x5) Alternative Parts (Cross-Reference): PIC12C672-10I/JWG; PIC12C672-10I/PG; PIC12C672-10I/JW; PIC12C672T-10I/SM; Introduction Date: January 17, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 791874-PIC12C672-10I/MF
Series: PIC 12C
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 10MHz
Package: 8-VDFN Exposed Pad
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 5
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 128 x 8
Data Converters: A/D 4x8b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: PIC12C672
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN-S (6x5)
Alternative Parts (Cross-Reference): PIC12C672-10I/JWG; PIC12C672-10I/PG; PIC12C672-10I/JW; PIC12C672T-10I/SM;
Introduction Date: January 17, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC12C672-10I/MF-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12C672-10I/MF-ND
Microcontrollers PIC12C672-10I/MF-ND
PIC PIC® 12C Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) OTP 8-DFN-S (6x5)

PIC PIC® 12C Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) OTP 8-DFN-S (6x5)

Buy Now Datasheet
8-bit 3.5KB 3.3V 5V Embedded Microcontroller MCU - 685-PIC12C672-10I/MF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 3.5KB 3.3V 5V Embedded Microcontroller MCU
685-PIC12C672-10I/MF
8-bit 3.5KB 3.3V 5V Embedded Microcontroller MCU 685-PIC12C672-10I/MF
MCU 8-bit PIC RISC 3.5KB EPROM 3.3V/5V 8-Pin DFN-S EP Tube Product overview: PIC12C672-10I/MF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.5KB, 3.3V, 5V, DFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 3.5KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C672-10I/MF can be used for catalog matching and distributor lookup.

MCU 8-bit PIC RISC 3.5KB EPROM 3.3V/5V 8-Pin DFN-S EP Tube Product overview: PIC12C672-10I/MF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.5KB, 3.3V, 5V, DFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 3.5KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C672-10I/MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12C672-10I/MF
8-bit Microcontrollers - MCU PIC12C672-10I/MF
8-bit Microcontrollers - MCU 3.5KB 128 RAM 6 I/O

8-bit Microcontrollers - MCU 3.5KB 128 RAM 6 I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC12C672-10I/MF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12C672-10I/MF
Embedded - Microcontrollers PIC12C672-10I/MF
IC MCU 8BIT 3.5KB OTP 8DFN-S

IC MCU 8BIT 3.5KB OTP 8DFN-S

Supplier's Site Datasheet
Microcontrollers - PIC12C672-10I/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12C672-10I/MF
Microcontrollers PIC12C672-10I/MF
PIC PIC® 12C Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) OTP 8-DFN-S (6x5)

PIC PIC® 12C Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) OTP 8-DFN-S (6x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12C672-10I/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12C672-10I/MF
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12C672-10I/MF
IC MCU 8BIT 3.5KB OTP 8DFN-S

IC MCU 8BIT 3.5KB OTP 8DFN-S

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 791874-PIC12C672-10I/MF PIC12C672-10I/MF-ND 685-PIC12C672-10I/MF PIC12C672-10I/MF PIC12C672-10I/MF PIC12C672-10I/MF PIC12C672-10I/MF
Product Name Embedded - Embedded - Microcontrollers - PIC12C672-10I/MF Microcontrollers 8-bit 3.5KB 3.3V 5V Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz
RAM 3.5 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB
ROM Type OTP; One Time Programmable(OTP) OTP
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 5.5 to 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC2540F128RHAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
RF and Wireless - RF Transceiver ICs - BCM88335L2CUBGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 to 1.2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details