Microchip Technology, Inc. Microcontrollers PIC12C672-04I/P

Description
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 8-PDIP
Request a Quote
Description
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 8-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC12C67X series is an 8-bit CMOS microcontroller featuring a high-performance RISC architecture. It operates at a clock speed of up to 4 MHz and includes 1 KB of program memory and 128 bytes of RAM. The device supports a four-channel, 8-bit analog-to-digital converter, making it suitable for applications requiring low-cost analog interfacing. It has a total of 6 I/O pins and offers various oscillator configurations, including an internal 4 MHz oscillator. The microcontroller incorporates several power-saving features, such as a SLEEP mode and a watchdog timer, enhancing reliability and efficiency. It also includes built-in EEPROM data memory in certain variants, allowing for flexible data storage and retrieval. The device is designed for low power consumption, with typical operating currents below 2 mA at 5V. Its compact DIP-8 package makes it ideal for space-constrained applications. The PIC12C67X series is compatible with other members of the PIC microcontroller family, providing a versatile solution for various embedded system projects.

Datasheet Summary
Powered by GS/AI

The PIC12C67X series is an 8-bit CMOS microcontroller featuring a high-performance RISC architecture. It operates at a clock speed of up to 4 MHz and includes 1 KB of program memory and 128 bytes of RAM. The device supports a four-channel, 8-bit analog-to-digital converter, making it suitable for applications requiring low-cost analog interfacing. It has a total of 6 I/O pins and offers various oscillator configurations, including an internal 4 MHz oscillator. The microcontroller incorporates several power-saving features, such as a SLEEP mode and a watchdog timer, enhancing reliability and efficiency. It also includes built-in EEPROM data memory in certain variants, allowing for flexible data storage and retrieval. The device is designed for low power consumption, with typical operating currents below 2 mA at 5V. Its compact DIP-8 package makes it ideal for space-constrained applications. The PIC12C67X series is compatible with other members of the PIC microcontroller family, providing a versatile solution for various embedded system projects.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC12C672-04I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12C672-04I/P-ND
Microcontrollers PIC12C672-04I/P-ND
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 8-PDIP

PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 8-PDIP

Buy Now Datasheet
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC12C672-04I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC12C672-04I/P
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC12C672-04I/P
IC MCU 8BIT 3.5KB OTP 8DIP Product overview: PIC12C672-04I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C672-04I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB OTP 8DIP Product overview: PIC12C672-04I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C672-04I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 3281886 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
3281886
Microcontrollers 3281886
8 bit microcontroller,PIC1 2C672-04I/P

8 bit microcontroller,PIC12C672-04I/P

Supplier's Site
Microcontrollers - 8877221 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8877221
Microcontrollers 8877221
8 bit microcontroller,PIC1 2C672-04I/P

8 bit microcontroller,PIC12C672-04I/P

Supplier's Site
Microcontrollers - 3281886P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
3281886P
Microcontrollers 3281886P
8 bit microcontroller,PIC1 2C672-04I/P

8 bit microcontroller,PIC12C672-04I/P

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC12C672-04I/P - 1237745-PIC12C672-04I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12C672-04I/P
1237745-PIC12C672-04I/P
Embedded - Embedded - Microcontrollers - PIC12C672-04I/P 1237745-PIC12C672-04I/P
Manufacturer: Microchip Technology Win Source Part Number: 1237745-PIC12C672-04 I/P Series: PIC 12C Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 4MHz Package: 8-DIP (0.300", 7.62mm) Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 5 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: One Time Programmable(OTP) RAM Size: 128 x 8 Data Converters: A/D 4x8b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: PIC12C672 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): PIC12C672T-04I/SM; PIC12C672T-04I/MFG; PIC12C672-04I/MFG; Introduction Date: January 17, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1237745-PIC12C672-04I/P
Series: PIC 12C
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 8-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 5
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 128 x 8
Data Converters: A/D 4x8b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Family Name: PIC12C672
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): PIC12C672T-04I/SM; PIC12C672T-04I/MFG; PIC12C672-04I/MFG;
Introduction Date: January 17, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Dip-8; Product Range Microchip - 23C2988 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Dip-8; Product Range Microchip
23C2988
Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Dip-8; Product Range Microchip 23C2988
MICROCONTROLLER MCU, 8 BIT, PIC12, 4MHZ, DIP-8; Product Range:PIC12 Microcontrollers; CPU Speed:4MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:8Pins; MCU Case Style:DIP; No. of I/O s:6I/O s; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC12, 4MHZ, DIP-8; Product Range:PIC12 Microcontrollers; CPU Speed:4MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:8Pins; MCU Case Style:DIP; No. of I/O s:6I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12C672-04I/P
8-bit Microcontrollers - MCU PIC12C672-04I/P
8-bit Microcontrollers - MCU 3.5KB 128 RAM 6 I/O

8-bit Microcontrollers - MCU 3.5KB 128 RAM 6 I/O

Buy Now Datasheet
Microcontrollers - PIC12C672-04I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12C672-04I/P
Microcontrollers PIC12C672-04I/P
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 8-PDIP

PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12C672-04I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12C672-04I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12C672-04I/P
IC MCU 8BIT 3.5KB OTP 8DIP

IC MCU 8BIT 3.5KB OTP 8DIP

Supplier's Site
Microcontrollers - PIC12C672-04I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12C672-04I/P
Microcontrollers PIC12C672-04I/P
IC MCU 8BIT 3.5KB OTP 8DIP

IC MCU 8BIT 3.5KB OTP 8DIP

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC12C672-04I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12C672-04I/P
Embedded - Microcontrollers PIC12C672-04I/P
IC MCU 8BIT 3.5KB OTP 8DIP

IC MCU 8BIT 3.5KB OTP 8DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC12C672-04I/P-ND 685-PIC12C672-04I/P 3281886 3281886P 1237745-PIC12C672-04I/P 23C2988 PIC12C672-04I/P PIC12C672-04I/P PIC12C672-04I/P PIC12C672-04I/P PIC12C672-04I/P
Product Name Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC12C672-04I/P Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Dip-8; Product Range Microchip 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
Bits 8 Bit
RAM 0.1280 KB 0.1280 KB 3.5 KB 0.1280 KB 0.1280 KB 128 KB 0.1280 KB
ROM 3.5 KB 0.1280 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161JCLFCABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
3 suppliers
Embedded - Microcontrollers - 73S1209F-68IM/F - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details