Manufacturer: Microchip Technology
Win Source Part Number: 791873-PIC12C672-04I
Series: PIC 12C
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 8-VDFN Exposed Pad
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 5
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 128 x 8
Data Converters: A/D 4x8b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: PIC12C672
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN-S (6x5)
Alternative Parts (Cross-Reference): PIC12C672-04I/P; PIC12C672-04I/JWG; PIC12C672-04I/SMG; PIC12C672-04I/JW;
Introduction Date: January 17, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 8-DFN-S (6x5)
IC MCU 8BIT 3.5KB OTP 8DFN-S Product overview: PIC12C672-04I/MF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C672-04I/MF
IC MCU 8BIT 3.5KB OTP 8DFN-S
IC MCU 8BIT 3.5KB OTP 8DFN-S
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) OTP 8-DFN-S (6x5)
8-bit Microcontrollers - MCU 3.5KB 128 RAM 6 I/O
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 791873-PIC12C672-04I/MF | PIC12C672-04I/MF-ND | 685-PIC12C672-04I/MF | PIC12C672-04I/MF | PIC12C672-04I/MF | PIC12C672-04I/MF | PIC12C672-04I/MF |
| Product Name | Embedded - Embedded - Microcontrollers - PIC12C672-04I/MF | Microcontrollers | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 3.5 KB | 0.1280 KB | 0.1280 KB | 128 KB | 0.1280 KB | ||
| ROM Type | OTP; One Time Programmable(OTP) | OTP | |||||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 to 3 volts |