IC MCU 8BIT 1.75KB OTP 8SOIJ Product overview: PIC12C671-10/SM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C671-10/SM can be used for catalog matching and distributor lookup.
PIC PIC® 12C Microcontroller IC 8-Bit 10MHz 1.75KB (1K x 14) OTP 8-SOIJ
Manufacturer: Microchip Technology
Win Source Part Number: 1318892-PIC12C671-10
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 10MHz
Standard Package: 90
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 5
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: OTP
RAM Size: 128 x 8
Data Converters: A/D 4x8b
Oscillator Type: Internal
Supplier Device Package: 8-SOIJ
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 8-SOIC (0.209", 5.30mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC12C671-10/SMR-ND,
Base Product Number: PIC12C671
RoHS Status: ROHS3 Compliant
IC MCU 8BIT 1.75KB OTP 8SOIJ
IC,MICROCONTROLLER,8
PIC PIC® 12C Microcontroller IC 8-Bit 10MHz 1.75KB (1K x 14) OTP 8-SOIJ
IC MCU 8BIT 1.75KB OTP 8SOIJ
8-bit Microcontrollers - MCU 1.75KB 128 RAM 6 I/O 10MHz SOIC8
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC12C671-10/SM | PIC12C671-10/SM-ND | 1318892-PIC12C671-10/SM | PIC12C671-10/SM | 23C2975 | PIC12C671-10/SM | PIC12C671-10/SM | PIC12C671-10/SM |
| Product Name | 8-bit 8BIT 1.75KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,8Pin,plastic Rohs Compliant Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | 10 MHz | 10 MHz | |||
| RAM | 0.1280 KB | 0.1280 KB | 1.75 KB | 0.1280 KB | 128 KB | |||
| ROM | 0.1280 KB | 1.75 KB | ||||||
| ROM Type | EEPROM; EEPROM | OTP | OTP; OTP | OTP; OTP |