Microchip Technology, Inc. Microcontrollers PIC12C671-04I/MF

Description
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 8-DFN-S (6x5)
Request a Quote Datasheet
Description
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 8-DFN-S (6x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC12C671-04I/MF-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12C671-04I/MF-ND
Microcontrollers PIC12C671-04I/MF-ND
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 8-DFN-S (6x5)

PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 8-DFN-S (6x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC12C671-04I/MF - 791871-PIC12C671-04I/MF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12C671-04I/MF
791871-PIC12C671-04I/MF
Embedded - Embedded - Microcontrollers - PIC12C671-04I/MF 791871-PIC12C671-04I/MF
Manufacturer: Microchip Technology Win Source Part Number: 791871-PIC12C671-04I /MF Series: PIC 12C Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 4MHz Package: 8-VDFN Exposed Pad Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 5 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: One Time Programmable(OTP) RAM Size: 128 x 8 Data Converters: A/D 4x8b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: PIC12C671 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN-S (6x5) Alternative Parts (Cross-Reference): PIC12C671-04I/JWG; PIC12C671-04I/SMG; PIC12C671-04I/P; PIC12C671-04I/PG; Introduction Date: January 17, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 791871-PIC12C671-04I/MF
Series: PIC 12C
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 8-VDFN Exposed Pad
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 5
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 128 x 8
Data Converters: A/D 4x8b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: PIC12C671
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN-S (6x5)
Alternative Parts (Cross-Reference): PIC12C671-04I/JWG; PIC12C671-04I/SMG; PIC12C671-04I/P; PIC12C671-04I/PG;
Introduction Date: January 17, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC12C671-04I/MF
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC12C671-04I/MF
IC MCU 8BIT 1.75KB OTP 8DFN-S Product overview: PIC12C671-04I/MF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C671-04I/MF can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB OTP 8DFN-S Product overview: PIC12C671-04I/MF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C671-04I/MF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC12C671-04I/MF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12C671-04I/MF
Embedded - Microcontrollers PIC12C671-04I/MF
IC MCU 8BIT 1.75KB OTP 8DFN-S

IC MCU 8BIT 1.75KB OTP 8DFN-S

Supplier's Site Datasheet
Microcontrollers - PIC12C671-04I/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12C671-04I/MF
Microcontrollers PIC12C671-04I/MF
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 8-DFN-S (6x5)

PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) OTP 8-DFN-S (6x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12C671-04I/MF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12C671-04I/MF
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12C671-04I/MF
IC MCU 8BIT 1.75KB OTP 8DFN-S

IC MCU 8BIT 1.75KB OTP 8DFN-S

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12C671-04I/MF
8-bit Microcontrollers - MCU PIC12C671-04I/MF
8-bit Microcontrollers - MCU 1.75KB 128 RAM 6 I/O 4MHz IndTemp DFN8

8-bit Microcontrollers - MCU 1.75KB 128 RAM 6 I/O 4MHz IndTemp DFN8

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC12C671-04I/MF-ND 791871-PIC12C671-04I/MF 685-PIC12C671-04I/MF PIC12C671-04I/MF PIC12C671-04I/MF PIC12C671-04I/MF PIC12C671-04I/MF
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC12C671-04I/MF 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
Bits 8 Bit
RAM 0.1280 KB 1.75 KB 0.1280 KB 0.1280 KB 128 KB
ROM 1.75 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6126IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Embedded - Microcontrollers - ADUC848BCP62-3 - 911047-ADUC848BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C164SM4RFCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers