Microchip Technology, Inc. Microcontrollers PIC12C509AT-04I/MF

Description
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-DFN-S (6x5)
Description
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-DFN-S (6x5)
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC12C509AT-04I/MF is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for low-power applications. It operates at a maximum frequency of 4 MHz and features 1.5 KB of one-time programmable (OTP) memory. The device is housed in an 8-DFN-S package, measuring 6x5 mm, which is suitable for compact designs. The microcontroller supports various operating voltages from 2.0V to 5.5V, making it versatile for different applications. It is ideal for projects requiring efficient processing with limited space and power consumption.

Datasheet Summary
Powered by GS/AI

The PIC12C509AT-04I/MF is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for low-power applications. It operates at a maximum frequency of 4 MHz and features 1.5 KB of one-time programmable (OTP) memory. The device is housed in an 8-DFN-S package, measuring 6x5 mm, which is suitable for compact designs. The microcontroller supports various operating voltages from 2.0V to 5.5V, making it versatile for different applications. It is ideal for projects requiring efficient processing with limited space and power consumption.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC12C509AT-04I/MF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12C509AT-04I/MF
Microcontrollers PIC12C509AT-04I/MF
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-DFN-S (6x5)

PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-DFN-S (6x5)

Buy Now Datasheet
Embedded - Microcontrollers - PIC12C509AT-04I/MF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12C509AT-04I/MF
Embedded - Microcontrollers PIC12C509AT-04I/MF
IC MCU 8BIT 1.5KB OTP 8DFN-S

IC MCU 8BIT 1.5KB OTP 8DFN-S

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC12C509AT-04I/MF PIC12C509AT-04I/MF
Product Name Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 4 MHz
RAM 0.0410 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - CG7690AA - Rochester Electronics
Specs
Life Cycle Stage Active
Package Type SOP; Other; TSOP II-44
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-CR16MCS9VJE7 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers