Microchip Technology, Inc. 8-bit 8BIT 1.5KB Embedded Microcontroller MCU PIC12C509AT-04E/SN

Description
IC MCU 8BIT 1.5KB OTP 8SOIC Product overview: PIC12C509AT-04E/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C509AT-04E/ SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 1.5KB OTP 8SOIC Product overview: PIC12C509AT-04E/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C509AT-04E/ SN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 1.5KB Embedded Microcontroller MCU
685-PIC12C509AT-04E/SN
8-bit 8BIT 1.5KB Embedded Microcontroller MCU 685-PIC12C509AT-04E/SN
IC MCU 8BIT 1.5KB OTP 8SOIC Product overview: PIC12C509AT-04E/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C509AT-04E/ SN can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.5KB OTP 8SOIC Product overview: PIC12C509AT-04E/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C509AT-04E/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC12C509AT-04E/SN - 715766-PIC12C509AT-04E/SN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12C509AT-04E/SN
715766-PIC12C509AT-04E/SN
Embedded - Embedded - Microcontrollers - PIC12C509AT-04E/SN 715766-PIC12C509AT-04E/SN
Manufacturer: Microchip Technology Win Source Part Number: 715766-PIC12C509AT-0 4E/SN Packaging: Tape and Reel Mounting Style: SMD Core Processor: PIC Speed: 4MHz Peripherals: POR, WDT Program Memory Size: 1.5KB (1K x 12) Program Memory Type: OTP Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Family Part Number: PIC12C509A Manufacturer Pack Quantity: 3,300 MSL Level: 1 (Unlimited) Data Bus Width: 8-Bit The number of I/O: 5 Date RAM Size: 41 x 8

Manufacturer: Microchip Technology
Win Source Part Number: 715766-PIC12C509AT-04E/SN
Packaging: Tape and Reel
Mounting Style: SMD
Core Processor: PIC
Speed: 4MHz
Peripherals: POR, WDT
Program Memory Size: 1.5KB (1K x 12)
Program Memory Type: OTP
Supply Voltage: 3V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Family Part Number: PIC12C509A
Manufacturer Pack Quantity: 3,300
MSL Level: 1 (Unlimited)
Data Bus Width: 8-Bit
The number of I/O: 5
Date RAM Size: 41 x 8

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12C509AT-04E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12C509AT-04E/SN
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12C509AT-04E/SN
IC MCU 8BIT 1.5KB OTP 8SOIC

IC MCU 8BIT 1.5KB OTP 8SOIC

Supplier's Site
IC MCU 8BIT 1.5KB OTP 8SOIC - 536-PIC12C509AT-04E/SN - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 1.5KB OTP 8SOIC
536-PIC12C509AT-04E/SN
IC MCU 8BIT 1.5KB OTP 8SOIC 536-PIC12C509AT-04E/SN
IC MCU 8BIT 1.5KB OTP 8SOIC

IC MCU 8BIT 1.5KB OTP 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12C509AT-04E/SN
8-bit Microcontrollers - MCU PIC12C509AT-04E/SN
8-bit Microcontrollers - MCU 1.5KB 41 RAM 6 I/O 4MHz Ext Temp SOIC8

8-bit Microcontrollers - MCU 1.5KB 41 RAM 6 I/O 4MHz Ext Temp SOIC8

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC12C509AT-04E/SN
Embedded - Microcontrollers PIC12C509AT-04E/SN
IC MCU 8BIT 1.5KB OTP 8SOIC

IC MCU 8BIT 1.5KB OTP 8SOIC

Supplier's Site Datasheet
Microcontrollers - PIC12C509AT-04E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12C509AT-04E/SN
Microcontrollers PIC12C509AT-04E/SN
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-SOIC

PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC12C509AT-04E/SN 715766-PIC12C509AT-04E/SN PIC12C509AT-04E/SN 536-PIC12C509AT-04E/SN PIC12C509AT-04E/SN PIC12C509AT-04E/SN PIC12C509AT-04E/SN
Product Name 8-bit 8BIT 1.5KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC12C509AT-04E/SN Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 8BIT 1.5KB OTP 8SOIC 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.0410 KB 1.5 KB 41 KB 0.0410 KB 0.0410 KB
ROM Type EEPROM; EEPROM OTP; OTP OTP; OTP OTP
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 5.5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CR16MAS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - C167CRLMHABXQLA1 - 793826-C167CRLMHABXQLA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 4 KB
View Details
7 suppliers
Embedded - Microcontrollers - ADUC824BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details