IC MCU 8BIT 1.5KB OTP 8SOIC Product overview: PIC12C509AT-04/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C509AT-04/S
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-SOIC
IC,MICROCONTROLLER,8
IC MCU 8BIT 1.5KB OTP 8SOIC
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-SOIC
IC MCU 8BIT 1.5KB OTP 8SOIC
8-bit Microcontrollers - MCU 1.5KB 41 RAM 6 I/O 4MHz SOIC8
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC12C509AT-04/SN | PIC12C509AT-04/SN-ND | 23C2962 | PIC12C509AT-04/SN | PIC12C509AT-04/SN | PIC12C509AT-04/SN | PIC12C509AT-04/SN |
| Product Name | 8-bit 8BIT 1.5KB Embedded Microcontroller MCU | Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,8Pin,plastic Rohs Compliant Microchip | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | |||
| RAM | 0.0410 KB | 0.0410 KB | 0.0410 KB | 41 KB | |||
| ROM Type | EEPROM; EEPROM | OTP | OTP; OTP | ||||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts |