Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC12C509AT-04/SM PIC12C509AT-04/SM

Description
Manufacturer: Microchip Technology Win Source Part Number: 889317-PIC12C509AT-0 4/SM Series: PIC® 12C Operating Temperature Range: 0°C ~ 70°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-SOIJ Core Processor: PIC Speed: 4MHz Package: Reel - TR Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 5 Program Memory Size: 1.5KB (1K x 12) Program Memory Type: OTP Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: PIC12C509 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIJ ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 2100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 889317-PIC12C509AT-0 4/SM Series: PIC® 12C Operating Temperature Range: 0°C ~ 70°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-SOIJ Core Processor: PIC Speed: 4MHz Package: Reel - TR Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 5 Program Memory Size: 1.5KB (1K x 12) Program Memory Type: OTP Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: PIC12C509 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIJ ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 2100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC12C509AT-04/SM - 889317-PIC12C509AT-04/SM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12C509AT-04/SM
889317-PIC12C509AT-04/SM
Embedded - Embedded - Microcontrollers - PIC12C509AT-04/SM 889317-PIC12C509AT-04/SM
Manufacturer: Microchip Technology Win Source Part Number: 889317-PIC12C509AT-0 4/SM Series: PIC® 12C Operating Temperature Range: 0°C ~ 70°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-SOIJ Core Processor: PIC Speed: 4MHz Package: Reel - TR Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 5 Program Memory Size: 1.5KB (1K x 12) Program Memory Type: OTP Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: PIC12C509 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIJ ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 2100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889317-PIC12C509AT-04/SM
Series: PIC® 12C
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: PIC series Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-SOIJ
Core Processor: PIC
Speed: 4MHz
Package: Reel - TR
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 5
Program Memory Size: 1.5KB (1K x 12)
Program Memory Type: OTP
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Family Name: PIC12C509
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIJ
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 2100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
8-bit 8BIT 1.5KB Embedded Microcontroller MCU - 685-PIC12C509AT-04/SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1.5KB Embedded Microcontroller MCU
685-PIC12C509AT-04/SM
8-bit 8BIT 1.5KB Embedded Microcontroller MCU 685-PIC12C509AT-04/SM
IC MCU 8BIT 1.5KB OTP 8SOIJ Product overview: PIC12C509AT-04/SM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C509AT-04/S M can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.5KB OTP 8SOIJ Product overview: PIC12C509AT-04/SM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C509AT-04/SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC12C509AT-04/SM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12C509AT-04/SM-ND
Microcontrollers PIC12C509AT-04/SM-ND
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-SOIJ

PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-SOIJ

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12C509AT-04/SM
8-bit Microcontrollers - MCU PIC12C509AT-04/SM
8-bit Microcontrollers - MCU 1.5KB 41 RAM 6 I/O 4MHz SOIC8

8-bit Microcontrollers - MCU 1.5KB 41 RAM 6 I/O 4MHz SOIC8

Buy Now Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,8Pin,plastic Rohs Compliant Microchip - 23C2961 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,8Pin,plastic Rohs Compliant Microchip
23C2961
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,8Pin,plastic Rohs Compliant Microchip 23C2961
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SOP,8PIN,PL ASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Microcontrollers - PIC12C509AT-04/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12C509AT-04/SM
Microcontrollers PIC12C509AT-04/SM
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-SOIJ

PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-SOIJ

Buy Now Datasheet
IC MCU 8BIT 1.5KB OTP 8SOIJ - 536-PIC12C509AT-04/SM - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 1.5KB OTP 8SOIJ
536-PIC12C509AT-04/SM
IC MCU 8BIT 1.5KB OTP 8SOIJ 536-PIC12C509AT-04/SM
IC MCU 8BIT 1.5KB OTP 8SOIJ

IC MCU 8BIT 1.5KB OTP 8SOIJ

Supplier's Site
Embedded - Microcontrollers - PIC12C509AT-04/SM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12C509AT-04/SM
Embedded - Microcontrollers PIC12C509AT-04/SM
IC MCU 8BIT 1.5KB OTP 8SOIJ

IC MCU 8BIT 1.5KB OTP 8SOIJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12C509AT-04/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12C509AT-04/SM
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12C509AT-04/SM
IC MCU 8BIT 1.5KB OTP 8SOIJ

IC MCU 8BIT 1.5KB OTP 8SOIJ

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 889317-PIC12C509AT-04/SM 685-PIC12C509AT-04/SM PIC12C509AT-04/SM-ND PIC12C509AT-04/SM 23C2961 PIC12C509AT-04/SM 536-PIC12C509AT-04/SM PIC12C509AT-04/SM PIC12C509AT-04/SM
Product Name Embedded - Embedded - Microcontrollers - PIC12C509AT-04/SM 8-bit 8BIT 1.5KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,8Pin,plastic Rohs Compliant Microchip Microcontrollers IC MCU 8BIT 1.5KB OTP 8SOIJ Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 1.5 KB 0.0410 KB 0.0410 KB 0.0410 KB 0.0410 KB 41 KB
ROM Type OTP; OTP EEPROM; EEPROM OTP OTP OTP; OTP
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts 5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 2904/BQA - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details