PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-SOIC
IC MCU 8BIT 1.5KB OTP 8SOIC Product overview: PIC12C509A-04I/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C509A-04I/S
MICROCONTROLLER MCU, 8 BIT, PIC12, 4MHZ, SOIC-8; Product Range:PIC12 Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.5KB; RAM Memory Size:41Byte; No. of Pins:8Pins; MCU Case Style:SOIC; No. of I/O s:6I/O s; MPU Core Size:8bitRoHS Compliant: Yes
8-bit Microcontrollers - MCU 1kx12 OTP
IC MCU 8BIT 1.5KB OTP 8SOIC
IC MCU 8BIT 1.5KB OTP 8SOIC
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-SOIC
IC MCU 8BIT 1.5KB OTP 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC12C509A-04I/SN-ND | 685-PIC12C509A-04I/SN | 23C2960 | PIC12C509A-04I/SN | PIC12C509A-04I/SN | PIC12C509A-04I/SN | PIC12C509A-04I/SN | PIC12C509A-04I/SN |
| Product Name | Microcontrollers | 8-bit 8BIT 1.5KB Embedded Microcontroller MCU | Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Soic-8; Product Range Microchip | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 0.0410 KB | 0.0410 KB | 0.0410 KB | 41 KB | 0.0410 KB | 0.0410 KB | ||
| ROM | 1.5 KB | |||||||
| ROM Type | OTP | EEPROM; EEPROM | OTP; OTP | OTP; OTP |