Microchip Technology, Inc. Microcontrollers PIC12C509A-04I/P

Description
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-PDIP
Request a Quote Datasheet
Description
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC12C509A-04I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12C509A-04I/P-ND
Microcontrollers PIC12C509A-04I/P-ND
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-PDIP

PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1034684-PIC12C509A-04I/P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1034684-PIC12C509A-04I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers 1034684-PIC12C509A-04I/P
Win Source Part Number: 1034684-PIC12C509A-0 4I/P Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 12C Core Processor: PIC Speed: 4MHz Package: Tube Standard Package: 60 Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 5 Program Memory Size: 1.5KB (1K x 12) Program Memory Type: OTP RAM Size: 41 x 8 Oscillator Type: Internal Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 3V ~ 5.5V Alternative Parts (Cross-Reference): PIC12CE519-04/P; PIC12CE519-04I/P; PIC12C671-04/PPIC12C 509A-04I-P; PIC12C509A-04I/P..; PIC12C509A-04IP; PIC12C509A04I-P; PIC12C509A04I/P; PIC12C509A04IP; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC12C509A-04I/P-NDR ,PIC12C509A04IP Base Product Number: PIC12C509

Win Source Part Number: 1034684-PIC12C509A-04I/P
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 12C
Core Processor: PIC
Speed: 4MHz
Package: Tube
Standard Package: 60
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 5
Program Memory Size: 1.5KB (1K x 12)
Program Memory Type: OTP
RAM Size: 41 x 8
Oscillator Type: Internal
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
Alternative Parts (Cross-Reference): PIC12CE519-04/P; PIC12CE519-04I/P; PIC12C671-04/PPIC12C509A-04I-P; PIC12C509A-04I/P..; PIC12C509A-04IP; PIC12C509A04I-P; PIC12C509A04I/P; PIC12C509A04IP;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC12C509A-04I/P-NDR,PIC12C509A04IP
Base Product Number: PIC12C509

Buy Now Datasheet
Microcontrollers - 3281729 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
3281729
Microcontrollers 3281729
8 bit microcontroller,PIC1 2C509A-04I/P

8 bit microcontroller,PIC12C509A-04I/P

Supplier's Site
Microcontrollers - 3281729P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
3281729P
Microcontrollers 3281729P
8 bit microcontroller,PIC1 2C509A-04I/P

8 bit microcontroller,PIC12C509A-04I/P

Supplier's Site
Microcontrollers - 1784937 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1784937
Microcontrollers 1784937
8 bit microcontroller,PIC1 2C509A-04I/P

8 bit microcontroller,PIC12C509A-04I/P

Supplier's Site
Singapore, Singapore
8-bit 8BIT 1.5KB Embedded Microcontroller MCU
685-PIC12C509A-04I/P
8-bit 8BIT 1.5KB Embedded Microcontroller MCU 685-PIC12C509A-04I/P
IC MCU 8BIT 1.5KB OTP 8DIP Product overview: PIC12C509A-04I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C509A-04I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.5KB OTP 8DIP Product overview: PIC12C509A-04I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C509A-04I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12C509A-04I/P
8-bit Microcontrollers - MCU PIC12C509A-04I/P
8-bit Microcontrollers - MCU 1.5KB 41 RAM 6 I/O 4MHz Ind Temp PDIP8

8-bit Microcontrollers - MCU 1.5KB 41 RAM 6 I/O 4MHz Ind Temp PDIP8

Buy Now Datasheet
Microcontrollers - PIC12C509A-04I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12C509A-04I/P
Microcontrollers PIC12C509A-04I/P
IC MCU 8BIT 1.5KB OTP 8DIP

IC MCU 8BIT 1.5KB OTP 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12C509A-04I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12C509A-04I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12C509A-04I/P
IC MCU 8BIT 1.5KB OTP 8DIP

IC MCU 8BIT 1.5KB OTP 8DIP

Supplier's Site
Microcontrollers - PIC12C509A-04I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12C509A-04I/P
Microcontrollers PIC12C509A-04I/P
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-PDIP

PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-PDIP

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Dip-8; Product Range Microchip - 23C2958 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Dip-8; Product Range Microchip
23C2958
Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Dip-8; Product Range Microchip 23C2958
MICROCONTROLLER MCU, 8 BIT, PIC12, 4MHZ, DIP-8; Product Range:PIC12 Family PIC12C5xx Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.5KB; RAM Memory Size:41Byte; No. of Pins:8Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC12, 4MHZ, DIP-8; Product Range:PIC12 Family PIC12C5xx Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.5KB; RAM Memory Size:41Byte; No. of Pins:8Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC12C509A-04I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12C509A-04I/P
Embedded - Microcontrollers PIC12C509A-04I/P
IC MCU 8BIT 1.5KB OTP 8DIP

IC MCU 8BIT 1.5KB OTP 8DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC12C509A-04I/P-ND 1034684-PIC12C509A-04I/P 3281729 3281729P 685-PIC12C509A-04I/P PIC12C509A-04I/P PIC12C509A-04I/P PIC12C509A-04I/P PIC12C509A-04I/P 23C2958 PIC12C509A-04I/P
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 1.5KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Dip-8; Product Range Microchip Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.0410 KB 1.5 KB 0.0410 KB 0.0410 KB 41 KB 0.0410 KB 0.0410 KB
ROM 1.5 KB 1.5 KB
ROM Type OTP OTP; OTP EEPROM; EEPROM OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BSZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details