Microchip Technology, Inc. Product Range Microchip PIC12C509A-04E/SN.

Description
Product Range:PIC12 Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.5KB; RAM Memory Size:41Byte; No. of Pins:8Pins; MCU Case Style:SOIC; No. of I/O s:6I/O s; Embedded Interface Type:-; Supply Voltage Min:3V; No. of I/O Pins:6RoHS Compliant: Yes
Description
Product Range:PIC12 Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.5KB; RAM Memory Size:41Byte; No. of Pins:8Pins; MCU Case Style:SOIC; No. of I/O s:6I/O s; Embedded Interface Type:-; Supply Voltage Min:3V; No. of I/O Pins:6RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Microchip - 14AC9999 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Microchip
14AC9999
Product Range Microchip 14AC9999
Product Range:PIC12 Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.5KB; RAM Memory Size:41Byte; No. of Pins:8Pins; MCU Case Style:SOIC; No. of I/O s:6I/O s; Embedded Interface Type:-; Supply Voltage Min:3V; No. of I/O Pins:6RoHS Compliant: Yes

Product Range:PIC12 Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.5KB; RAM Memory Size:41Byte; No. of Pins:8Pins; MCU Case Style:SOIC; No. of I/O s:6I/O s; Embedded Interface Type:-; Supply Voltage Min:3V; No. of I/O Pins:6RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Microcontrollers (MCU)
Product Number 14AC9999
Product Name Product Range Microchip
Clock Speed 4 MHz
RAM 0.0410 KB
Supply Voltage 3 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1101EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details
Microcontrollers - C167CRLMHAKXQLA2-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
5 suppliers
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers