Microchip Technology, Inc. Product Range Microchip PIC12C509A-04/SM.

Description
Product Range:PIC12 Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.5KB; RAM Memory Size:41Byte; No. of Pins:8Pins; MCU Case Style:SOIJ; No. of I/O s:6I/O s; Embedded Interface Type:-; Supply Voltage Min:3V; No. of Bits:8bit RoHS Compliant: Yes
Description
Product Range:PIC12 Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.5KB; RAM Memory Size:41Byte; No. of Pins:8Pins; MCU Case Style:SOIJ; No. of I/O s:6I/O s; Embedded Interface Type:-; Supply Voltage Min:3V; No. of Bits:8bit RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Microchip - 15AC3967 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Microchip
15AC3967
Product Range Microchip 15AC3967
Product Range:PIC12 Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.5KB; RAM Memory Size:41Byte; No. of Pins:8Pins; MCU Case Style:SOIJ; No. of I/O s:6I/O s; Embedded Interface Type:-; Supply Voltage Min:3V; No. of Bits:8bit RoHS Compliant: Yes

Product Range:PIC12 Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.5KB; RAM Memory Size:41Byte; No. of Pins:8Pins; MCU Case Style:SOIJ; No. of I/O s:6I/O s; Embedded Interface Type:-; Supply Voltage Min:3V; No. of Bits:8bit RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Microcontrollers (MCU)
Product Number 15AC3967
Product Name Product Range Microchip
Clock Speed 4 MHz
RAM 0.0410 KB
Supply Voltage 3 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7019BCPZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details