Microchip Technology, Inc. 8-bit 8BIT 1.5KB Embedded Microcontroller MCU PIC12C509A-04/SM

Description
IC MCU 8BIT 1.5KB OTP 8SOIJ Product overview: PIC12C509A-04/SM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C509A-04/SM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 1.5KB OTP 8SOIJ Product overview: PIC12C509A-04/SM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C509A-04/SM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 1.5KB Embedded Microcontroller MCU - 685-PIC12C509A-04/SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1.5KB Embedded Microcontroller MCU
685-PIC12C509A-04/SM
8-bit 8BIT 1.5KB Embedded Microcontroller MCU 685-PIC12C509A-04/SM
IC MCU 8BIT 1.5KB OTP 8SOIJ Product overview: PIC12C509A-04/SM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C509A-04/SM can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.5KB OTP 8SOIJ Product overview: PIC12C509A-04/SM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C509A-04/SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC12C509A-04/SM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12C509A-04/SM-ND
Microcontrollers PIC12C509A-04/SM-ND
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-SOIJ

PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-SOIJ

Buy Now Datasheet
Embedded - Microcontrollers - PIC12C509A-04/SM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12C509A-04/SM
Embedded - Microcontrollers PIC12C509A-04/SM
IC MCU 8BIT 1.5KB OTP 8SOIJ

IC MCU 8BIT 1.5KB OTP 8SOIJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12C509A-04/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12C509A-04/SM
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12C509A-04/SM
IC MCU 8BIT 1.5KB OTP 8SOIJ

IC MCU 8BIT 1.5KB OTP 8SOIJ

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Soic-8; Product Range Microchip - 96K3766 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Soic-8; Product Range Microchip
96K3766
Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Soic-8; Product Range Microchip 96K3766
MICROCONTROLLER MCU, 8 BIT, PIC12, 4MHZ, SOIC-8; Product Range:PIC12 Family PIC12C5xx Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.5KB; RAM Memory Size:41Byte; No. of Pins:8Pins; MCU Case Style:SOIJ; No. of Timers:1RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC12, 4MHZ, SOIC-8; Product Range:PIC12 Family PIC12C5xx Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.5KB; RAM Memory Size:41Byte; No. of Pins:8Pins; MCU Case Style:SOIJ; No. of Timers:1RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12C509A-04/SM
8-bit Microcontrollers - MCU PIC12C509A-04/SM
8-bit Microcontrollers - MCU 1.5KB 41 RAM 6 I/O 4MHz SOIC8

8-bit Microcontrollers - MCU 1.5KB 41 RAM 6 I/O 4MHz SOIC8

Buy Now Datasheet
Microcontrollers - PIC12C509A-04/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12C509A-04/SM
Microcontrollers PIC12C509A-04/SM
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-SOIJ

PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-SOIJ

Buy Now Datasheet
8 PIN, 1.5 KB OTP, 41 RAM, 6 I/O - 70045460 - Allied Electronics, Inc.
Fort Worth, TX, USA
8 PIN, 1.5 KB OTP, 41 RAM, 6 I/O
70045460
8 PIN, 1.5 KB OTP, 41 RAM, 6 I/O 70045460
One-Time-Programmabl e Program Memory 1 μs Instruction Cycle 33 Instructions 25 mA Source and Sink Per I/O 1-8-Bit and 1 WDT ICSP (In Circuit Serial Programming)

  • One-Time-Programmable Program Memory
  • 1 μs Instruction Cycle
  • 33 Instructions
  • 25 mA Source and Sink Per I/O
  • 1-8-Bit and 1 WDT
  • ICSP (In Circuit Serial Programming)
Supplier's Site
Microcontrollers - PIC12C509A-04/SM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12C509A-04/SM
Microcontrollers PIC12C509A-04/SM
IC MCU 8BIT 1.5KB OTP 8SOIJ

IC MCU 8BIT 1.5KB OTP 8SOIJ

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC12C509A-04/SM PIC12C509A-04/SM-ND PIC12C509A-04/SM PIC12C509A-04/SM 96K3766 PIC12C509A-04/SM PIC12C509A-04/SM 70045460 PIC12C509A-04/SM
Product Name 8-bit 8BIT 1.5KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Soic-8; Product Range Microchip 8-bit Microcontrollers - MCU Microcontrollers 8 PIN, 1.5 KB OTP, 41 RAM, 6 I/O Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.0410 KB 0.0410 KB 41 KB 0.0410 KB 0.0410 KB 0.0410 KB 0.0410 KB
ROM Type EEPROM; EEPROM OTP OTP; OTP EEPROM; OTP OTP; OTP
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 5.5 volts 2.5 to 5.5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SGE7VEJ7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
2 suppliers
Microcontrollers - C167CSL33MCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 24x10b
View Details
4 suppliers
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details