PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) EPROM, UV 8-CDIP
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) EPROM, UV 8-CDIP
IC MCU 8BIT 1.5KB EPROM/UV 8CDIP
IC MCU 8BIT 1.5KB EPROM/UV 8CDIP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC12C509/JW-ND | PIC12C509/JW | PIC12C509/JW | PIC12C509/JW |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | |
| RAM | 0.0410 KB | 0.0410 KB | 41 KB | |
| ROM | 1.5 KB | |||
| ROM Type | EPROM | EPROM, UV |