Microchip Technology, Inc. 8-bit 8BIT 1.5KB Embedded Microcontroller MCU PIC12C509-04I/SM

Description
IC MCU 8BIT 1.5KB OTP 8SOIJ Product overview: PIC12C509-04I/SM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C509-04I/SM can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 8BIT 1.5KB OTP 8SOIJ Product overview: PIC12C509-04I/SM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C509-04I/SM can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC12C509-04I/SM is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU with only 33 single-word instructions, all of which execute in a single cycle except for program branches. It operates at a clock speed of up to 4 MHz, providing a 1 mS instruction cycle. The device includes 1 KB of one-time programmable (OTP) memory and 41 bytes of EEPROM data memory, with a data retention period exceeding 40 years. This microcontroller supports various addressing modes and includes several peripheral features such as an 8-bit real-time clock/counter, power-on reset, watchdog timer, and in-circuit serial programming capabilities. It operates within a wide voltage range of 2.5V to 5.5V and is available in multiple temperature ranges, making it suitable for both commercial and industrial applications. The low power consumption, with typical currents of less than 2 mA at 5V and 4 MHz, enhances its usability in battery-operated devices. The PIC12C509-04I/SM is designed for applications requiring compact, efficient processing with reliable performance and extensive memory capabilities.

Datasheet Summary
Powered by GS/AI

The PIC12C509-04I/SM is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU with only 33 single-word instructions, all of which execute in a single cycle except for program branches. It operates at a clock speed of up to 4 MHz, providing a 1 mS instruction cycle. The device includes 1 KB of one-time programmable (OTP) memory and 41 bytes of EEPROM data memory, with a data retention period exceeding 40 years. This microcontroller supports various addressing modes and includes several peripheral features such as an 8-bit real-time clock/counter, power-on reset, watchdog timer, and in-circuit serial programming capabilities. It operates within a wide voltage range of 2.5V to 5.5V and is available in multiple temperature ranges, making it suitable for both commercial and industrial applications. The low power consumption, with typical currents of less than 2 mA at 5V and 4 MHz, enhances its usability in battery-operated devices. The PIC12C509-04I/SM is designed for applications requiring compact, efficient processing with reliable performance and extensive memory capabilities.

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 1.5KB Embedded Microcontroller MCU - 685-PIC12C509-04I/SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1.5KB Embedded Microcontroller MCU
685-PIC12C509-04I/SM
8-bit 8BIT 1.5KB Embedded Microcontroller MCU 685-PIC12C509-04I/SM
IC MCU 8BIT 1.5KB OTP 8SOIJ Product overview: PIC12C509-04I/SM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C509-04I/SM can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.5KB OTP 8SOIJ Product overview: PIC12C509-04I/SM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C509-04I/SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC12C509-04I/SM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12C509-04I/SM-ND
Microcontrollers PIC12C509-04I/SM-ND
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-SOIJ

PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-SOIJ

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC12C509-04I/SM - 760352-PIC12C509-04I/SM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12C509-04I/SM
760352-PIC12C509-04I/SM
Embedded - Embedded - Microcontrollers - PIC12C509-04I/SM 760352-PIC12C509-04I/SM
Manufacturer: Microchip Technology Win Source Part Number: 760352-PIC12C509-04I /SM Series: PIC 12C Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 4MHz Package: 8-SOIC (0.209", 5.30mm Width) Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 5 Program Memory Size: 1.5KB (1K x 12) Program Memory Type: One Time Programmable(OTP) RAM Size: 41 x 8 Oscillator Type: Internal Supply Voltage: 2.5 V ~ 5.5 V Family Name: PIC12C509 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIJ Introduction Date: March 04, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 760352-PIC12C509-04I/SM
Series: PIC 12C
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 8-SOIC (0.209", 5.30mm Width)
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 5
Program Memory Size: 1.5KB (1K x 12)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 41 x 8
Oscillator Type: Internal
Supply Voltage: 2.5 V ~ 5.5 V
Family Name: PIC12C509
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIJ
Introduction Date: March 04, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2021
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC12C509-04I/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12C509-04I/SM
Microcontrollers PIC12C509-04I/SM
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-SOIJ

PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-SOIJ

Buy Now Datasheet
Microcontrollers - PIC12C509-04I/SM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12C509-04I/SM
Microcontrollers PIC12C509-04I/SM
IC MCU 8BIT 1.5KB OTP 8SOIJ

IC MCU 8BIT 1.5KB OTP 8SOIJ

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12C509-04I/SM
8-bit Microcontrollers - MCU PIC12C509-04I/SM
8-bit Microcontrollers - MCU 1.5KB 41 RAM 6 I/O 4MHz Ind Temp SOIC8

8-bit Microcontrollers - MCU 1.5KB 41 RAM 6 I/O 4MHz Ind Temp SOIC8

Buy Now Datasheet
Embedded - Microcontrollers - PIC12C509-04I/SM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12C509-04I/SM
Embedded - Microcontrollers PIC12C509-04I/SM
IC MCU 8BIT 1.5KB OTP 8SOIJ

IC MCU 8BIT 1.5KB OTP 8SOIJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12C509-04I/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12C509-04I/SM
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12C509-04I/SM
IC MCU 8BIT 1.5KB OTP 8SOIJ

IC MCU 8BIT 1.5KB OTP 8SOIJ

Supplier's Site
Mcu, 8Bit, Pic12, 4Mhz, Soic-8; Product Range Microchip - 23C2952 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic12, 4Mhz, Soic-8; Product Range Microchip
23C2952
Mcu, 8Bit, Pic12, 4Mhz, Soic-8; Product Range Microchip 23C2952
MCU, 8BIT, PIC12, 4MHZ, SOIC-8; Product Range:PIC12 Family PIC12C5xx Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.5KB; RAM Memory Size:41Byte; No. of Pins:8Pins; MCU Case Style:SOIJ; No. of I/O s:6I/O s RoHS Compliant: Yes

MCU, 8BIT, PIC12, 4MHZ, SOIC-8; Product Range:PIC12 Family PIC12C5xx Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.5KB; RAM Memory Size:41Byte; No. of Pins:8Pins; MCU Case Style:SOIJ; No. of I/O s:6I/O s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC12C509-04I/SM PIC12C509-04I/SM-ND 760352-PIC12C509-04I/SM PIC12C509-04I/SM PIC12C509-04I/SM PIC12C509-04I/SM PIC12C509-04I/SM PIC12C509-04I/SM 23C2952
Product Name 8-bit 8BIT 1.5KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC12C509-04I/SM Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 8Bit, Pic12, 4Mhz, Soic-8; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.0410 KB 0.0410 KB 1.5 KB 0.0410 KB 0.0410 KB 41 KB 0.0410 KB
ROM Type EEPROM; EEPROM OTP OTP; One Time Programmable(OTP) OTP; OTP OTP; OTP
Supply Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7039WBCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7689AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Discontinued at Digi-Key
View Details
2 suppliers