Microchip Technology, Inc. 8-bit 8BIT 1.5KB Embedded Microcontroller MCU PIC12C509-04/P

Description
IC MCU 8BIT 1.5KB OTP 8DIP Product overview: PIC12C509-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C509-04/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 1.5KB OTP 8DIP Product overview: PIC12C509-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C509-04/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 1.5KB Embedded Microcontroller MCU
685-PIC12C509-04/P
8-bit 8BIT 1.5KB Embedded Microcontroller MCU 685-PIC12C509-04/P
IC MCU 8BIT 1.5KB OTP 8DIP Product overview: PIC12C509-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C509-04/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.5KB OTP 8DIP Product overview: PIC12C509-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C509-04/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC12C509-04/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12C509-04/P-ND
Microcontrollers PIC12C509-04/P-ND
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-PDIP

PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-PDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC12C509-04/P - 889316-PIC12C509-04/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12C509-04/P
889316-PIC12C509-04/P
Embedded - Embedded - Microcontrollers - PIC12C509-04/P 889316-PIC12C509-04/P
Manufacturer: Microchip Technology Win Source Part Number: 889316-PIC12C509-04/ P Series: PIC® 12C Operating Temperature Range: 0°C ~ 70°C (TA) Features: PIC series Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-PDIP Core Processor: PIC Speed: 4MHz Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 5 Program Memory Size: 1.5KB (1K x 12) Program Memory Type: OTP Oscillator Type: Internal Supply Voltage: 2.5V ~ 5.5V Family Name: PIC12C509 Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889316-PIC12C509-04/P
Series: PIC® 12C
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: PIC series Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-PDIP
Core Processor: PIC
Speed: 4MHz
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 5
Program Memory Size: 1.5KB (1K x 12)
Program Memory Type: OTP
Oscillator Type: Internal
Supply Voltage: 2.5V ~ 5.5V
Family Name: PIC12C509
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Mcu, 8Bit, Pic12, 4Mhz, Dip-8; Product Range Microchip - 54K2820 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic12, 4Mhz, Dip-8; Product Range Microchip
54K2820
Mcu, 8Bit, Pic12, 4Mhz, Dip-8; Product Range Microchip 54K2820
MCU, 8BIT, PIC12, 4MHZ, DIP-8; Product Range:PIC12 Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.5KB; RAM Memory Size:41Byte; No. of Pins:8Pins; MCU Case Style:DIP; No. of I/O s:6I/O s; Embedded Interface Type:-; MSL:- RoHS Compliant: Yes

MCU, 8BIT, PIC12, 4MHZ, DIP-8; Product Range:PIC12 Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.5KB; RAM Memory Size:41Byte; No. of Pins:8Pins; MCU Case Style:DIP; No. of I/O s:6I/O s; Embedded Interface Type:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12C509-04/P
8-bit Microcontrollers - MCU PIC12C509-04/P
8-bit Microcontrollers - MCU 1.5KB 41 RAM 6 I/O 4MHz PDIP8

8-bit Microcontrollers - MCU 1.5KB 41 RAM 6 I/O 4MHz PDIP8

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12C509-04/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12C509-04/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12C509-04/P
IC MCU 8BIT 1.5KB OTP 8DIP

IC MCU 8BIT 1.5KB OTP 8DIP

Supplier's Site
Embedded - Microcontrollers - PIC12C509-04/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12C509-04/P
Embedded - Microcontrollers PIC12C509-04/P
IC MCU 8BIT 1.5KB OTP 8DIP

IC MCU 8BIT 1.5KB OTP 8DIP

Supplier's Site Datasheet
Microcontrollers - PIC12C509-04/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12C509-04/P
Microcontrollers PIC12C509-04/P
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-PDIP

PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 1.5KB (1K x 12) OTP 8-PDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC12C509-04/P PIC12C509-04/P-ND 889316-PIC12C509-04/P 54K2820 PIC12C509-04/P PIC12C509-04/P PIC12C509-04/P PIC12C509-04/P
Product Name 8-bit 8BIT 1.5KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC12C509-04/P Mcu, 8Bit, Pic12, 4Mhz, Dip-8; Product Range Microchip 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.0410 KB 0.0410 KB 1.5 KB 0.0410 KB 41 KB 0.0410 KB
ROM Type EEPROM; EEPROM OTP OTP; OTP OTP; OTP
Supply Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - DP8420AVX-25 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Supply Voltage 4.5 to 5.5 volts
Package Type Other; 68-LCC (J-Lead)
View Details
Embedded - Microcontrollers - ADUC847BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Embedded Microcontroller MCU - 879-BCM20736A1KML2G - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.4 to 3.6 volts
Serial Interface I2C, SPI, UART
Package Type Other; Tray
View Details