Microchip Technology, Inc. Microcontrollers PIC12C508AT-04I/SM

Description
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-SOIJ
Request a Quote
Description
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-SOIJ
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC12C508AT-04I/SM is an 8-bit CMOS microcontroller featuring a high-performance RISC CPU with only 33 single-word instructions, all of which execute in a single cycle except for program branches, which take two cycles. It operates at a clock speed of up to 4 MHz, with a 1 ms instruction cycle. The device includes 512 x 12 bits of program memory and 25 bytes of EEPROM data memory, with a data retention period exceeding 40 years. Key features include an internal 4 MHz RC oscillator with programmable calibration, in-circuit serial programming capability, and a variety of peripheral functions such as an 8-bit real-time clock/counter with a programmable prescaler, Power-On Reset (POR), Device Reset Timer (DRT), and Watchdog Timer (WDT). The microcontroller supports multiple oscillator options, including internal and external configurations. The PIC12C508AT-04I/SM is designed for low power consumption, with typical operating currents of less than 2 mA at 5V and 4 MHz, and standby currents below 1 mA. It operates over a wide voltage range of 2.5V to 5.5V and is suitable for commercial, industrial, and extended temperature ranges. This microcontroller is ideal for applications requiring compact, efficient processing capabilities in a variety of environments.

Datasheet Summary
Powered by GS/AI

The PIC12C508AT-04I/SM is an 8-bit CMOS microcontroller featuring a high-performance RISC CPU with only 33 single-word instructions, all of which execute in a single cycle except for program branches, which take two cycles. It operates at a clock speed of up to 4 MHz, with a 1 ms instruction cycle. The device includes 512 x 12 bits of program memory and 25 bytes of EEPROM data memory, with a data retention period exceeding 40 years. Key features include an internal 4 MHz RC oscillator with programmable calibration, in-circuit serial programming capability, and a variety of peripheral functions such as an 8-bit real-time clock/counter with a programmable prescaler, Power-On Reset (POR), Device Reset Timer (DRT), and Watchdog Timer (WDT). The microcontroller supports multiple oscillator options, including internal and external configurations. The PIC12C508AT-04I/SM is designed for low power consumption, with typical operating currents of less than 2 mA at 5V and 4 MHz, and standby currents below 1 mA. It operates over a wide voltage range of 2.5V to 5.5V and is suitable for commercial, industrial, and extended temperature ranges. This microcontroller is ideal for applications requiring compact, efficient processing capabilities in a variety of environments.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC12C508AT-04ISM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12C508AT-04ISM-ND
Microcontrollers PIC12C508AT-04ISM-ND
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-SOIJ

PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-SOIJ

Buy Now Datasheet
8-bit 8BIT Embedded Microcontroller MCU - 685-PIC12C508AT-04I/SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC12C508AT-04I/SM
8-bit 8BIT Embedded Microcontroller MCU 685-PIC12C508AT-04I/SM
IC MCU 8BIT 768B OTP 8SOIJ Product overview: PIC12C508AT-04I/SM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C508AT-04I/ SM can be used for catalog matching and distributor lookup.

IC MCU 8BIT 768B OTP 8SOIJ Product overview: PIC12C508AT-04I/SM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C508AT-04I/SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12C508AT-04I/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12C508AT-04I/SM
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12C508AT-04I/SM
IC MCU 8BIT 768B OTP 8SOIJ

IC MCU 8BIT 768B OTP 8SOIJ

Supplier's Site
Embedded - Microcontrollers - PIC12C508AT-04I/SM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12C508AT-04I/SM
Embedded - Microcontrollers PIC12C508AT-04I/SM
IC MCU 8BIT 768B OTP 8SOIJ

IC MCU 8BIT 768B OTP 8SOIJ

Supplier's Site Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,8Pin,plastic Rohs Compliant Microchip - 23C2942 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,8Pin,plastic Rohs Compliant Microchip
23C2942
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,8Pin,plastic Rohs Compliant Microchip 23C2942
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SOP,8PIN,PL ASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12C508AT-04I/SM
8-bit Microcontrollers - MCU PIC12C508AT-04I/SM
8-bit Microcontrollers - MCU .75KB 25 RAM 6 I/O 4 MHz IndTemp SOIC8

8-bit Microcontrollers - MCU .75KB 25 RAM 6 I/O 4 MHz IndTemp SOIC8

Buy Now Datasheet
Microcontrollers - PIC12C508AT-04I/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12C508AT-04I/SM
Microcontrollers PIC12C508AT-04I/SM
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-SOIJ

PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-SOIJ

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC12C508AT-04ISM-ND 685-PIC12C508AT-04I/SM PIC12C508AT-04I/SM PIC12C508AT-04I/SM 23C2942 PIC12C508AT-04I/SM PIC12C508AT-04I/SM
Product Name Microcontrollers 8-bit 8BIT Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,8Pin,plastic Rohs Compliant Microchip 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.0250 KB 0.0250 KB 25 KB 0.0250 KB
ROM 0.7680 KB
ROM Type OTP EEPROM; EEPROM OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - C2CBYY001358 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7026BSTZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details