The PIC12C508A-04I/P is an 8-bit CMOS microcontroller featuring a high-performance RISC CPU with only 33 single-word instructions, all executing in a single cycle except for program branches. It operates at a clock speed of up to 4 MHz, with a 1 ms instruction cycle. The microcontroller includes 512 x 12 bits of program memory and 25 bytes of EEPROM data memory, with a retention period exceeding 40 years. This device supports various peripheral features such as an 8-bit real-time clock/counter, power-on reset, device reset timer, and a watchdog timer. It also offers in-circuit serial programming and a power-saving sleep mode, with wake-up capabilities on pin changes. The PIC12C508A operates within a voltage range of 3.0 to 5.5V and is suitable for commercial, industrial, and extended temperature ranges. The microcontroller is designed for low power consumption, drawing less than 2 mA at 5V and 4 MHz, and features internal weak pull-ups on I/O pins. Its fully static design and wide operating voltage range make it versatile for various applications.
IC MCU 8BIT 768B OTP 8DIP Product overview: PIC12C508A-04I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C508A-04I/P
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-PDIP
MICROCONTROLLER MCU, 8 BIT, PIC12, 4MHZ, DIP-8; Product Range:PIC12 Microcontrollers; CPU Speed:4MHz; Program Memory Size:768Byte; RAM Memory Size:25Byte; No. of Pins:8Pins; MCU Case Style:DIP; No. of I/O s:6I/O s; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 768B OTP 8DIP
8-bit Microcontrollers - MCU .75KB 25 RAM 6 I/O 4 MHz IndTemp PDIP8
IC MCU 8BIT 768B OTP 8DIP
IC MCU 8BIT 768B OTP 8DIP
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-PDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC12C508A-04I/P | PIC12C508A-04I/P-ND | 12C1849 | PIC12C508A-04I/P | PIC12C508A-04I/P | PIC12C508A-04I/P | 70045457 | PIC12C508A-04I/P | PIC12C508A-04I/P |
| Product Name | 8-bit 8BIT Embedded Microcontroller MCU | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Dip-8; Product Range Microchip | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | 8 PIN, 0.75 KB OTP, 25 RAM, 6 I/O | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 0.0250 KB | 0.0250 KB | 0.0250 KB | 0.0250 KB | 0.0250 KB | 25 KB | 0.0250 KB | ||
| ROM Type | EEPROM; EEPROM | OTP | OTP; OTP | EEPROM; OTP | OTP; OTP | ||||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | 2.5 to 5.5 volts | 5.5 volts |