Manufacturer: Microchip Technology
Win Source Part Number: 791868-PIC12C508A-04
Series: PIC 12C
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 8-VDFN Exposed Pad
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 5
Program Memory Size: 768B (512 x 12)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 25 x 8
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Family Name: PIC12C508
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN-S (6x5)
Alternative Parts (Cross-Reference): PIC12C508AT-04I/SNG;
Introduction Date: March 04, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 768B OTP 8DFN-S Product overview: PIC12C508A-04I/MF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C508A-04I/M
IC MCU 8BIT 768B OTP 8DFN-S
IC MCU 8BIT 768B OTP 8DFN-S
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-DFN-S (6x5)
8-bit Microcontrollers - MCU .75KB 25 RAM 6 I/O 4 MHz IndTemp DFN8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 791868-PIC12C508A-04I/MF | 685-PIC12C508A-04I/MF | PIC12C508A-04I/MF | PIC12C508A-04I/MF | PIC12C508A-04I/MF | PIC12C508A-04I/MF |
| Product Name | Embedded - Embedded - Microcontrollers - PIC12C508A-04I/MF | 8-bit 8BIT Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 0.7680 KB | 0.0250 KB | 25 KB | 0.0250 KB | ||
| ROM Type | OTP; One Time Programmable(OTP) | EEPROM; EEPROM | OTP; OTP | |||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts |