Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC12C508A-04E/SN PIC12C508A-04E/SN

Description
Manufacturer: Microchip Technology Win Source Part Number: 210002-PIC12C508A-04 E/SN Packaging: Tube/Rail Core Processor: PIC Number of I/O: 5 Program Memory Size: 768B (512 x 12) Program Memory Type: OTP Family Name: PIC12C508 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Speed(Frequency): 4MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 25 x 8 Alternative Parts (Cross-Reference): PIC12C508A-04E/P; PIC12C508A-04E/JW; PIC12C508A-04E/JWPIC 12C508A-04E/JWG; Introduction Date: March 04, 1999 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 210002-PIC12C508A-04 E/SN Packaging: Tube/Rail Core Processor: PIC Number of I/O: 5 Program Memory Size: 768B (512 x 12) Program Memory Type: OTP Family Name: PIC12C508 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Speed(Frequency): 4MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 25 x 8 Alternative Parts (Cross-Reference): PIC12C508A-04E/P; PIC12C508A-04E/JW; PIC12C508A-04E/JWPIC 12C508A-04E/JWG; Introduction Date: March 04, 1999 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC12C508A-04E/SN - 210002-PIC12C508A-04E/SN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12C508A-04E/SN
210002-PIC12C508A-04E/SN
Embedded - Embedded - Microcontrollers - PIC12C508A-04E/SN 210002-PIC12C508A-04E/SN
Manufacturer: Microchip Technology Win Source Part Number: 210002-PIC12C508A-04 E/SN Packaging: Tube/Rail Core Processor: PIC Number of I/O: 5 Program Memory Size: 768B (512 x 12) Program Memory Type: OTP Family Name: PIC12C508 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOIC Speed(Frequency): 4MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 25 x 8 Alternative Parts (Cross-Reference): PIC12C508A-04E/P; PIC12C508A-04E/JW; PIC12C508A-04E/JWPIC 12C508A-04E/JWG; Introduction Date: March 04, 1999 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security

Manufacturer: Microchip Technology
Win Source Part Number: 210002-PIC12C508A-04E/SN
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 5
Program Memory Size: 768B (512 x 12)
Program Memory Type: OTP
Family Name: PIC12C508
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Speed(Frequency): 4MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 25 x 8
Alternative Parts (Cross-Reference): PIC12C508A-04E/P; PIC12C508A-04E/JW; PIC12C508A-04E/JWPIC12C508A-04E/JWG;
Introduction Date: March 04, 1999
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security

Buy Now Datasheet
Microcontrollers - PIC12C508A-04E/SN-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12C508A-04E/SN-ND
Microcontrollers PIC12C508A-04E/SN-ND
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-SOIC

PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-SOIC

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC12C508A-04E/SN
8-bit 8BIT Embedded Microcontroller MCU 685-PIC12C508A-04E/SN
IC MCU 8BIT 768B OTP 8SOIC Product overview: PIC12C508A-04E/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C508A-04E/S N can be used for catalog matching and distributor lookup.

IC MCU 8BIT 768B OTP 8SOIC Product overview: PIC12C508A-04E/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C508A-04E/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC12C508A-04E/SN
Embedded - Microcontrollers PIC12C508A-04E/SN
IC MCU 8BIT 768B OTP 8SOIC

IC MCU 8BIT 768B OTP 8SOIC

Supplier's Site Datasheet
Microcontrollers - PIC12C508A-04E/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12C508A-04E/SN
Microcontrollers PIC12C508A-04E/SN
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-SOIC

PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-SOIC

Buy Now Datasheet
IC MCU 8BIT 768B OTP 8SOIC - 536-PIC12C508A-04E/SN - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 768B OTP 8SOIC
536-PIC12C508A-04E/SN
IC MCU 8BIT 768B OTP 8SOIC 536-PIC12C508A-04E/SN
IC MCU 8BIT 768B OTP 8SOIC

IC MCU 8BIT 768B OTP 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12C508A-04E/SN
8-bit Microcontrollers - MCU PIC12C508A-04E/SN
8-bit Microcontrollers - MCU .75KB 25 RAM 6 I/O 4 MHz ExtTemp SOIC8

8-bit Microcontrollers - MCU .75KB 25 RAM 6 I/O 4 MHz ExtTemp SOIC8

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12C508A-04E/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12C508A-04E/SN
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12C508A-04E/SN
IC MCU 8BIT 768B OTP 8SOIC

IC MCU 8BIT 768B OTP 8SOIC

Supplier's Site
Microcontrollers - PIC12C508A-04E/SN - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12C508A-04E/SN
Microcontrollers PIC12C508A-04E/SN
IC MCU 8BIT 768B OTP 8SOIC

IC MCU 8BIT 768B OTP 8SOIC

Supplier's Site Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,8Pin,plastic Rohs Compliant Microchip - 23C2935 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,8Pin,plastic Rohs Compliant Microchip
23C2935
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,8Pin,plastic Rohs Compliant Microchip 23C2935
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SOP,8PIN,PL ASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 210002-PIC12C508A-04E/SN PIC12C508A-04E/SN-ND 685-PIC12C508A-04E/SN PIC12C508A-04E/SN PIC12C508A-04E/SN 536-PIC12C508A-04E/SN PIC12C508A-04E/SN PIC12C508A-04E/SN PIC12C508A-04E/SN 23C2935
Product Name Embedded - Embedded - Microcontrollers - PIC12C508A-04E/SN Microcontrollers 8-bit 8BIT Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers IC MCU 8BIT 768B OTP 8SOIC 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,8Pin,plastic Rohs Compliant Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit
Life Cycle Stage Declining; Not For New Designs Active Active Active
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.7680 KB 0.0250 KB 0.0250 KB 0.0250 KB 0.0250 KB 25 KB 0.0250 KB
ROM Type OTP; OTP OTP EEPROM; EEPROM OTP OTP; OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

 - ADG3245BCPZ - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Package Type CSP; Other; LFCSP20
View Details
Embedded - Microcontrollers - ACE1502EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - COP8AME9ENA8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers