Microchip Technology, Inc. Microcontrollers PIC12C508A-04E/SM

Description
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-SOIJ
Request a Quote Datasheet
Description
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-SOIJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC12C508A-04E/SM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12C508A-04E/SM-ND
Microcontrollers PIC12C508A-04E/SM-ND
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-SOIJ

PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-SOIJ

Buy Now Datasheet
8-bit 8BIT Embedded Microcontroller MCU - 685-PIC12C508A-04E/SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC12C508A-04E/SM
8-bit 8BIT Embedded Microcontroller MCU 685-PIC12C508A-04E/SM
IC MCU 8BIT 768B OTP 8SOIJ Product overview: PIC12C508A-04E/SM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C508A-04E/S M can be used for catalog matching and distributor lookup.

IC MCU 8BIT 768B OTP 8SOIJ Product overview: PIC12C508A-04E/SM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C508A-04E/SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC12C508A-04E/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12C508A-04E/SM
Microcontrollers PIC12C508A-04E/SM
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-SOIJ

PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-SOIJ

Buy Now Datasheet
8-BIT, OTPROM, 4 MHz, RISC MICROCONTROLLER, PDSO8, 0.208 INCH, PLASTIC, SO-8 - 17512-PIC12C508A-04E/SM - Utmel Electronic Limited
Hong Kong, China
8-BIT, OTPROM, 4 MHz, RISC MICROCONTROLLER, PDSO8, 0.208 INCH, PLASTIC, SO-8
17512-PIC12C508A-04E/SM
8-BIT, OTPROM, 4 MHz, RISC MICROCONTROLLER, PDSO8, 0.208 INCH, PLASTIC, SO-8 17512-PIC12C508A-04E/SM
8-BIT, OTPROM, 4 MHz, RISC MICROCONTROLLER, PDSO8, 0.208 INCH, PLASTIC, SO-8

8-BIT, OTPROM, 4 MHz, RISC MICROCONTROLLER, PDSO8, 0.208 INCH, PLASTIC, SO-8

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12C508A-04E/SM
8-bit Microcontrollers - MCU PIC12C508A-04E/SM
8-bit Microcontrollers - MCU .75KB 25 RAM 6 I/O 4 MHz ExtTemp SOIC8

8-bit Microcontrollers - MCU .75KB 25 RAM 6 I/O 4 MHz ExtTemp SOIC8

Buy Now Datasheet
Mcu, 8Bit, Pic12, 4Mhz, Soic-8; Product Range Microchip - 23C2934 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic12, 4Mhz, Soic-8; Product Range Microchip
23C2934
Mcu, 8Bit, Pic12, 4Mhz, Soic-8; Product Range Microchip 23C2934
MCU, 8BIT, PIC12, 4MHZ, SOIC-8; Product Range:PIC12 Family PIC12C5xx Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:768Byte; RAM Memory Size:25Byte; No. of Pins:8Pins; MCU Case Style:SOIJ; No. of I/O s:6I/O s RoHS Compliant: Yes

MCU, 8BIT, PIC12, 4MHZ, SOIC-8; Product Range:PIC12 Family PIC12C5xx Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:768Byte; RAM Memory Size:25Byte; No. of Pins:8Pins; MCU Case Style:SOIJ; No. of I/O s:6I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12C508A-04E/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12C508A-04E/SM
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12C508A-04E/SM
IC MCU 8BIT 768B OTP 8SOIJ

IC MCU 8BIT 768B OTP 8SOIJ

Supplier's Site
Embedded - Microcontrollers - PIC12C508A-04E/SM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12C508A-04E/SM
Embedded - Microcontrollers PIC12C508A-04E/SM
IC MCU 8BIT 768B OTP 8SOIJ

IC MCU 8BIT 768B OTP 8SOIJ

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC12C508A-04E/SM-ND 685-PIC12C508A-04E/SM PIC12C508A-04E/SM 17512-PIC12C508A-04E/SM PIC12C508A-04E/SM 23C2934 PIC12C508A-04E/SM PIC12C508A-04E/SM
Product Name Microcontrollers 8-bit 8BIT Embedded Microcontroller MCU Microcontrollers 8-BIT, OTPROM, 4 MHz, RISC MICROCONTROLLER, PDSO8, 0.208 INCH, PLASTIC, SO-8 8-bit Microcontrollers - MCU Mcu, 8Bit, Pic12, 4Mhz, Soic-8; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.0250 KB 0.0250 KB 0.0250 KB 0.0250 KB 25 KB
ROM 0.7680 KB
ROM Type OTP EEPROM; EEPROM OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
 - CG7958AA - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Microcontrollers - ACE8000M8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details