IC MCU 8BIT 768B OTP 8DIP Product overview: PIC12C508A-04E/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C508A-04E/P
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-PDIP
8-bit Microcontrollers - MCU .75KB 25 RAM 6 I/O 4 MHz ExtTemp PDIP8
IC MCU 8BIT 768B OTP 8DIP
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-PDIP
MCU, 8BIT, PIC12, 4MHZ, DIP-8; Product Range:PIC12 Microcontrollers; CPU Speed:4MHz; Program Memory Size:768Byte; RAM Memory Size:25Byte; No. of Pins:8Pins; MCU Case Style:DIP; No. of I/O s:6I/O s; Embedded Interface Type:-; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 768B OTP 8DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC12C508A-04E/P | PIC12C508A-04E/P-ND | PIC12C508A-04E/P | PIC12C508A-04E/P | PIC12C508A-04E/P | 23C2933 | PIC12C508A-04E/P |
| Product Name | 8-bit 8BIT Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, 8Bit, Pic12, 4Mhz, Dip-8; Product Range Microchip | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 0.0250 KB | 0.0250 KB | 25 KB | 0.0250 KB | 0.0250 KB | ||
| ROM Type | EEPROM; EEPROM | OTP | OTP; OTP | ||||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 volts |