Microchip Technology, Inc. Microcontrollers PIC12C508A-04/SN

Description
Microcontroller,PIC1 2C508A-04/SN 4MHz
Request a Quote Datasheet
Description
Microcontroller,PIC1 2C508A-04/SN 4MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 4670827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
4670827
Microcontrollers 4670827
Microcontroller,PIC1 2C508A-04/SN 4MHz

Microcontroller,PIC12C508A-04/SN 4MHz

Supplier's Site
Microcontrollers - 9115782 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9115782
Microcontrollers 9115782
Microcontroller,PIC1 2C508A-04/SN 4MHz

Microcontroller,PIC12C508A-04/SN 4MHz

Supplier's Site
Microcontrollers - 4670827P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
4670827P
Microcontrollers 4670827P
Microcontroller,PIC1 2C508A-04/SN 4MHz

Microcontroller,PIC12C508A-04/SN 4MHz

Supplier's Site
Microcontrollers - PIC12C508A-04/SN-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12C508A-04/SN-ND
Microcontrollers PIC12C508A-04/SN-ND
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-SOIC

PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-SOIC

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC12C508A-04/SN
8-bit 8BIT Embedded Microcontroller MCU 685-PIC12C508A-04/SN
IC MCU 8BIT 768B OTP 8SOIC Product overview: PIC12C508A-04/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C508A-04/SN can be used for catalog matching and distributor lookup.

IC MCU 8BIT 768B OTP 8SOIC Product overview: PIC12C508A-04/SN from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C508A-04/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC12C508A-04/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12C508A-04/SN
Microcontrollers PIC12C508A-04/SN
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-SOIC

PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-SOIC

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC12C508A-04/SN
Embedded - Microcontrollers PIC12C508A-04/SN
IC MCU 8BIT 768B OTP 8SOIC

IC MCU 8BIT 768B OTP 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12C508A-04/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12C508A-04/SN
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12C508A-04/SN
IC MCU 8BIT 768B OTP 8SOIC

IC MCU 8BIT 768B OTP 8SOIC

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Soic-8; Product Range Microchip - 12C1848 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Soic-8; Product Range Microchip
12C1848
Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Soic-8; Product Range Microchip 12C1848
MICROCONTROLLER MCU, 8 BIT, PIC12, 4MHZ, SOIC-8; Product Range:PIC12 Family PIC12C5xx Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:768Byte; RAM Memory Size:25Byte; No. of Pins:8Pins; MCU Case Style:SOIC RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC12, 4MHZ, SOIC-8; Product Range:PIC12 Family PIC12C5xx Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:768Byte; RAM Memory Size:25Byte; No. of Pins:8Pins; MCU Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC12C508A-04/SN - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12C508A-04/SN
Microcontrollers PIC12C508A-04/SN
IC MCU 8BIT 768B OTP 8SOIC

IC MCU 8BIT 768B OTP 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12C508A-04/SN
8-bit Microcontrollers - MCU PIC12C508A-04/SN
8-bit Microcontrollers - MCU .75KB 25 RAM 6 I/O 4 MHz SOIC8

8-bit Microcontrollers - MCU .75KB 25 RAM 6 I/O 4 MHz SOIC8

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 4670827 4670827P PIC12C508A-04/SN-ND 685-PIC12C508A-04/SN PIC12C508A-04/SN PIC12C508A-04/SN PIC12C508A-04/SN 12C1848 PIC12C508A-04/SN PIC12C508A-04/SN
Product Name Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Soic-8; Product Range Microchip Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Package Type SOIC; Other; Soic SOIC; Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; Tube SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Other; 8-SOIC (0.154\", 3.90mm Width) SOIC; Other; SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Pin Count 8 8 8 8
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.0250 KB 0.0250 KB 0.0250 KB 25 KB 0.0250 KB 0.0250 KB
Unlock Full Specs
to access all available technical data

Similar Products

SMD 2.4GHz Embedded Microcontroller MCU - 879-BCM20732S - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details