Microchip Technology, Inc. Microcontrollers PIC12C508A-04/P

Description
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-PDIP
Request a Quote Datasheet
Description
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC12C508A-04/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12C508A-04/P-ND
Microcontrollers PIC12C508A-04/P-ND
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-PDIP

PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-PDIP

Buy Now Datasheet
8-bit 8BIT Embedded Microcontroller MCU - 685-PIC12C508A-04/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC12C508A-04/P
8-bit 8BIT Embedded Microcontroller MCU 685-PIC12C508A-04/P
IC MCU 8BIT 768B OTP 8DIP Product overview: PIC12C508A-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C508A-04/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 768B OTP 8DIP Product overview: PIC12C508A-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C508A-04/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC12C508A-04/P - 005233-PIC12C508A-04/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC12C508A-04/P
005233-PIC12C508A-04/P
Embedded - Embedded - Microcontrollers - PIC12C508A-04/P 005233-PIC12C508A-04/P
Manufacturer: Microchip Technology Win Source Part Number: 005233-PIC12C508A-04 /P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 5 Program Memory Size: 768B (512 x 12) Program Memory Type: OTP Family Name: PIC12C508 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Speed(Frequency): 4MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 25 x 8 Alternative Parts (Cross-Reference): PIC12C508AT-04/SNG; PIC12C508A-04/SNG; PIC12C508AT-04/SMG; PIC12C508AT-04/SN; PIC12C508A-04/SM; PIC12C508A-04/JWG; PIC12C508A-04/JW; Introduction Date: March 04, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals

Manufacturer: Microchip Technology
Win Source Part Number: 005233-PIC12C508A-04/P
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 5
Program Memory Size: 768B (512 x 12)
Program Memory Type: OTP
Family Name: PIC12C508
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Speed(Frequency): 4MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 25 x 8
Alternative Parts (Cross-Reference): PIC12C508AT-04/SNG; PIC12C508A-04/SNG; PIC12C508AT-04/SMG; PIC12C508AT-04/SN; PIC12C508A-04/SM; PIC12C508A-04/JWG; PIC12C508A-04/JW;
Introduction Date: March 04, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals

Buy Now Datasheet
Microcontrollers - 3281707 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
3281707
Microcontrollers 3281707
8 bit microcontroller,PIC1 2C508A-04/P

8 bit microcontroller,PIC12C508A-04/P

Supplier's Site
Microcontrollers - 1784936 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1784936
Microcontrollers 1784936
8 bit microcontroller,PIC1 2C508A-04/P

8 bit microcontroller,PIC12C508A-04/P

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12C508A-04/P
8-bit Microcontrollers - MCU PIC12C508A-04/P
8-bit Microcontrollers - MCU .75KB 25 RAM 6 I/O 4 MHz PDIP8

8-bit Microcontrollers - MCU .75KB 25 RAM 6 I/O 4 MHz PDIP8

Buy Now Datasheet
Microcontrollers - PIC12C508A-04/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12C508A-04/P
Microcontrollers PIC12C508A-04/P
IC MCU 8BIT 768B OTP 8DIP

IC MCU 8BIT 768B OTP 8DIP

Supplier's Site Datasheet
Microcontrollers - PIC12C508A-04/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12C508A-04/P
Microcontrollers PIC12C508A-04/P
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-PDIP

PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-PDIP

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Dip-8; Product Range Microchip - 69K7621 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Dip-8; Product Range Microchip
69K7621
Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Dip-8; Product Range Microchip 69K7621
MICROCONTROLLER MCU, 8 BIT, PIC12, 4MHZ, DIP-8; Product Range:PIC12 Family PIC12C5xx Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:768Byte; RAM Memory Size:25Byte; No. of Pins:8Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC12, 4MHZ, DIP-8; Product Range:PIC12 Family PIC12C5xx Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:768Byte; RAM Memory Size:25Byte; No. of Pins:8Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12C508A-04/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12C508A-04/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12C508A-04/P
IC MCU 8BIT 768B OTP 8DIP

IC MCU 8BIT 768B OTP 8DIP

Supplier's Site
8 PIN, 0.75 KB OTP, 25 RAM, 6 I/O - 70045455 - Allied Electronics, Inc.
Fort Worth, TX, USA
8 PIN, 0.75 KB OTP, 25 RAM, 6 I/O
70045455
8 PIN, 0.75 KB OTP, 25 RAM, 6 I/O 70045455
One-Time-Programmabl e Program Memory 1 μs Instruction Cycle 33 Instructions 25 mA Source and Sink Per I/O 1-8-Bit and 1 WDT ICSP (In Circuit Serial Programming)

  • One-Time-Programmable Program Memory
  • 1 μs Instruction Cycle
  • 33 Instructions
  • 25 mA Source and Sink Per I/O
  • 1-8-Bit and 1 WDT
  • ICSP (In Circuit Serial Programming)
Supplier's Site
Embedded - Microcontrollers - PIC12C508A-04/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12C508A-04/P
Embedded - Microcontrollers PIC12C508A-04/P
IC MCU 8BIT 768B OTP 8DIP

IC MCU 8BIT 768B OTP 8DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC12C508A-04/P-ND 685-PIC12C508A-04/P 005233-PIC12C508A-04/P 3281707 PIC12C508A-04/P PIC12C508A-04/P PIC12C508A-04/P 69K7621 PIC12C508A-04/P 70045455 PIC12C508A-04/P
Product Name Microcontrollers 8-bit 8BIT Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC12C508A-04/P Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Dip-8; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers 8 PIN, 0.75 KB OTP, 25 RAM, 6 I/O Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.0250 KB 0.0250 KB 0.7680 KB 0.0250 KB 0.0250 KB 0.0250 KB 25 KB 0.0250 KB
ROM 0.7680 KB
ROM Type OTP EEPROM; EEPROM OTP; OTP OTP; OTP OTP; OTP EEPROM; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165LFHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Microcontrollers - ADUC848BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Application Specific Microcontrollers - CP3BT23G18AWM/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers