Microchip Technology, Inc. Product Range Microchip PIC12C508-04I/P.

Description
Product Range:PIC12 Microcontrollers; CPU Speed:4MHz; Program Memory Size:768Byte; RAM Memory Size:25Byte; No. of Pins:8Pins; MCU Case Style:DIP; No. of I/O s:6I/O s; Embedded Interface Type:-; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes
Description
Product Range:PIC12 Microcontrollers; CPU Speed:4MHz; Program Memory Size:768Byte; RAM Memory Size:25Byte; No. of Pins:8Pins; MCU Case Style:DIP; No. of I/O s:6I/O s; Embedded Interface Type:-; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Microchip - 15AC3966 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Microchip
15AC3966
Product Range Microchip 15AC3966
Product Range:PIC12 Microcontrollers; CPU Speed:4MHz; Program Memory Size:768Byte; RAM Memory Size:25Byte; No. of Pins:8Pins; MCU Case Style:DIP; No. of I/O s:6I/O s; Embedded Interface Type:-; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes

Product Range:PIC12 Microcontrollers; CPU Speed:4MHz; Program Memory Size:768Byte; RAM Memory Size:25Byte; No. of Pins:8Pins; MCU Case Style:DIP; No. of I/O s:6I/O s; Embedded Interface Type:-; Supply Voltage Min:2.5V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Microcontrollers (MCU)
Product Number 15AC3966
Product Name Product Range Microchip
Clock Speed 4 MHz
RAM 0.0250 KB
Supply Voltage 2.5 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT23G18NEP/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC843BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details