Microchip Technology, Inc. 8-bit 8BIT Embedded Microcontroller MCU PIC12C508-04/SM

Description
IC MCU 8BIT 768B OTP 8SOIJ Product overview: PIC12C508-04/SM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C508-04/SM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 768B OTP 8SOIJ Product overview: PIC12C508-04/SM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C508-04/SM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT Embedded Microcontroller MCU - 685-PIC12C508-04/SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC12C508-04/SM
8-bit 8BIT Embedded Microcontroller MCU 685-PIC12C508-04/SM
IC MCU 8BIT 768B OTP 8SOIJ Product overview: PIC12C508-04/SM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C508-04/SM can be used for catalog matching and distributor lookup.

IC MCU 8BIT 768B OTP 8SOIJ Product overview: PIC12C508-04/SM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC12C508-04/SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC12C508-04/SM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC12C508-04/SM-ND
Microcontrollers PIC12C508-04/SM-ND
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-SOIJ

PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-SOIJ

Buy Now Datasheet
Microcontrollers - PIC12C508-04/SM - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC12C508-04/SM
Microcontrollers PIC12C508-04/SM
IC MCU 8BIT 768B OTP 8SOIJ

IC MCU 8BIT 768B OTP 8SOIJ

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC12C508-04/SM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC12C508-04/SM
Embedded - Microcontrollers PIC12C508-04/SM
IC MCU 8BIT 768B OTP 8SOIJ

IC MCU 8BIT 768B OTP 8SOIJ

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC12C508-04/SM
8-bit Microcontrollers - MCU PIC12C508-04/SM
8-bit Microcontrollers - MCU .75KB 25 RAM 6 I/O 4 MHz SOIC8

8-bit Microcontrollers - MCU .75KB 25 RAM 6 I/O 4 MHz SOIC8

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC12C508-04/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC12C508-04/SM
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC12C508-04/SM
IC MCU 8BIT 768B OTP 8SOIJ

IC MCU 8BIT 768B OTP 8SOIJ

Supplier's Site
Microcontrollers - PIC12C508-04/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC12C508-04/SM
Microcontrollers PIC12C508-04/SM
PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-SOIJ

PIC PIC® 12C Microcontroller IC 8-Bit 4MHz 768B (512 x 12) OTP 8-SOIJ

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Soic-8; Product Range Microchip - 61K3431 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Soic-8; Product Range Microchip
61K3431
Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Soic-8; Product Range Microchip 61K3431
MICROCONTROLLER MCU, 8 BIT, PIC12, 4MHZ, SOIC-8; Product Range:PIC12 Family PIC12C5xx Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:768Byte; RAM Memory Size:25Byte; No. of Pins:8Pins; MCU Case Style:SOIJ RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC12, 4MHZ, SOIC-8; Product Range:PIC12 Family PIC12C5xx Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:768Byte; RAM Memory Size:25Byte; No. of Pins:8Pins; MCU Case Style:SOIJ RoHS Compliant: Yes

Supplier's Site Datasheet
IC MCU 8BIT 768B OTP 8SOIJ - 536-PIC12C508-04/SM - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 768B OTP 8SOIJ
536-PIC12C508-04/SM
IC MCU 8BIT 768B OTP 8SOIJ 536-PIC12C508-04/SM
IC MCU 8BIT 768B OTP 8SOIJ

IC MCU 8BIT 768B OTP 8SOIJ

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC12C508-04/SM PIC12C508-04/SM-ND PIC12C508-04/SM PIC12C508-04/SM PIC12C508-04/SM PIC12C508-04/SM PIC12C508-04/SM 61K3431 536-PIC12C508-04/SM
Product Name 8-bit 8BIT Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic12, 4Mhz, Soic-8; Product Range Microchip IC MCU 8BIT 768B OTP 8SOIJ
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.0250 KB 0.0250 KB 0.0250 KB 25 KB 0.0250 KB 0.0250 KB 0.0250 KB
ROM Type EEPROM; EEPROM OTP OTP; OTP OTP; OTP OTP
Supply Voltage 2.5 to 5.5 volts 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165L25MHAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
Embedded - Microcontrollers - ADUC845BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details