MCU,PIC10F322,5MIPS,
MCU,PIC10F322,5MIPS,
PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 896B (512 x 14) FLASH 8-PDIP
RISC Microcontroller, 8-Bit, FLASH, PIC10 CPU, 20MHz, CMOS, PDIP8
Win Source Part Number: 1368875-PIC10F322-I/
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: PIC® 10F
Package: Tube
Product Status: Active
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Base Product Number: PIC10F322
Mounting Type: Through Hole
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Speed: 16MHz
Number of I/O: 3
Core Processor: PIC
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 896B (512 x 14)
Program Memory Type: FLASH
RAM Size: 64 x 8
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
Data Converters: A/D 3x8b
Oscillator Type: Internal
IC MCU 8BIT 896B FLASH 8DIP Product overview: PIC10F322-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC10F322-I/P can be used for catalog matching and distributor lookup.
PIC PIC® 10F Microcontroller IC 8-Bit 16MHz 896B (512 x 14) FLASH 8-PDIP
IC MCU 8BIT 896B FLASH 8DIP
MICROCONTROLLER MCU, 8 BIT, PIC10, 16MHZ, DIP-8; Product Range:PIC10 Family PIC10F32x Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:896Byte; RAM Memory Size:64Byte; No. of Pins:8Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 896B FLASH 8DIP
IC MCU 8BIT 896B FLASH 8DIP
| RS Components, Ltd. | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 7559414 | PIC10F322-I/P-ND | PIC10F322-I/P | 1368875-PIC10F322-I/P | 685-PIC10F322-I/P | PIC10F322-I/P | PIC10F322-I/P | 41T4341 | PIC10F322-I/P | PIC10F322-I/P |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic10, 16Mhz, Dip-8; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit |
| Package Type | CDIP; PDIP; Other; Pdip | CDIP; Other; "8-DIP (0.300"", 7.62mm)" | CDIP; PDIP; Other; PDIP8 | CDIP | Other; Tube | CDIP; Other; 8-DIP (0.300\", 7.62mm) | CDIP; Other; 8-DIP (0.300", 7.62mm) | CDIP; Other; DIP | CDIP; Other; 8-DIP (0.300\", 7.62mm) | |
| Pin Count | 8 | 8 | 8 | |||||||
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |||
| Bits | 8 Bit |