Microchip Technology, Inc. Power Supplies - External/Internal (Off-Board) - Power over Ethernet (PoE) PDS-EM-8100-25G-US

Description
Win Source Part Number: 1315291-PDS-EM-8100- 25G-US Category: Power Supplies - External/Internal (Off-Board)>Power over Ethernet (PoE) Type: Midspan Injector Package: Bulk Number of Ports: 3 Voltage - Output: 56V Current - Output: 535 mA Voltage - Input: 100 ~ 240 VAC Data Rate: 10/100/1000 Mbps Output Connector: RJ45 (Data, Power) Input Connector: RJ45 (Data, Power) Power (Watts) - Per Port: 30W Compliance: IEEE802.3at Mounting Type: Desktop Temperature Range - Operating: 0°C ~ 50°C Dimension: 6.22" L x 5.28" W x 1.50" H (158.0mm x 134.0mm x 38.0mm) ECCN: OBSOLETE Fake Threat In the Open Market: 55 pct. Mfr: Microchip Technology Product Status: Obsolete Approval Agency: FCC, VCCI Standard Number: 60950-1
Request a Quote
Description
Win Source Part Number: 1315291-PDS-EM-8100- 25G-US Category: Power Supplies - External/Internal (Off-Board)>Power over Ethernet (PoE) Type: Midspan Injector Package: Bulk Number of Ports: 3 Voltage - Output: 56V Current - Output: 535 mA Voltage - Input: 100 ~ 240 VAC Data Rate: 10/100/1000 Mbps Output Connector: RJ45 (Data, Power) Input Connector: RJ45 (Data, Power) Power (Watts) - Per Port: 30W Compliance: IEEE802.3at Mounting Type: Desktop Temperature Range - Operating: 0°C ~ 50°C Dimension: 6.22" L x 5.28" W x 1.50" H (158.0mm x 134.0mm x 38.0mm) ECCN: OBSOLETE Fake Threat In the Open Market: 55 pct. Mfr: Microchip Technology Product Status: Obsolete Approval Agency: FCC, VCCI Standard Number: 60950-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - Power over Ethernet (PoE) - 1315291-PDS-EM-8100-25G-US - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - Power over Ethernet (PoE)
1315291-PDS-EM-8100-25G-US
Power Supplies - External/Internal (Off-Board) - Power over Ethernet (PoE) 1315291-PDS-EM-8100-25G-US
Win Source Part Number: 1315291-PDS-EM-8100- 25G-US Category: Power Supplies - External/Internal (Off-Board)>Power over Ethernet (PoE) Type: Midspan Injector Package: Bulk Number of Ports: 3 Voltage - Output: 56V Current - Output: 535 mA Voltage - Input: 100 ~ 240 VAC Data Rate: 10/100/1000 Mbps Output Connector: RJ45 (Data, Power) Input Connector: RJ45 (Data, Power) Power (Watts) - Per Port: 30W Compliance: IEEE802.3at Mounting Type: Desktop Temperature Range - Operating: 0°C ~ 50°C Dimension: 6.22" L x 5.28" W x 1.50" H (158.0mm x 134.0mm x 38.0mm) ECCN: OBSOLETE Fake Threat In the Open Market: 55 pct. Mfr: Microchip Technology Product Status: Obsolete Approval Agency: FCC, VCCI Standard Number: 60950-1

Win Source Part Number: 1315291-PDS-EM-8100-25G-US
Category: Power Supplies - External/Internal (Off-Board)>Power over Ethernet (PoE)
Type: Midspan Injector
Package: Bulk
Number of Ports: 3
Voltage - Output: 56V
Current - Output: 535 mA
Voltage - Input: 100 ~ 240 VAC
Data Rate: 10/100/1000 Mbps
Output Connector: RJ45 (Data, Power)
Input Connector: RJ45 (Data, Power)
Power (Watts) - Per Port: 30W
Compliance: IEEE802.3at
Mounting Type: Desktop
Temperature Range - Operating: 0°C ~ 50°C
Dimension: 6.22" L x 5.28" W x 1.50" H (158.0mm x 134.0mm x 38.0mm)
ECCN: OBSOLETE
Fake Threat In the Open Market: 55 pct.
Mfr: Microchip Technology
Product Status: Obsolete
Approval Agency: FCC, VCCI
Standard Number: 60950-1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 1315291-PDS-EM-8100-25G-US
Product Name Power Supplies - External/Internal (Off-Board) - Power over Ethernet (PoE)
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Programmable Power / 4U Programmable DC Power - hea6922-ea-pul-10750-120-4u-wc-32141 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 120 amps
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details