Microchip Technology, Inc. IEEE 802.3af Type 1, PD front-end and PWM controller IC w/internal 0.6 Ohm FET PD70101

Description
The PD70101 is an integrated Powered Device (PD) Interface and PWM controllers for a DC-DC converter used in IEEE 802.3af applications. The PD70101 can be used for IEEE 802.3af Type 1 applications. The device has several features designed to improve efficiency and reliability: Capacitor Gate drivers Peak current mode control Maximum duty cycle Soft-start circuit Low voltage protection warning and monitoring Start your PoE PD power supply design using Microchip MPLAB® Analog Designer. Additional Features IEEE 802.3af Type 1 compliant Less than 10 µA (typical) offset current during detection Signature resistor is disconnected upon detection Programmable classification setting with a single resistor Integrated 0.6 Ohm isolating MOSFET switch with inrush current limit Power off DC-DC input capacitor discharge 100 kHz to 500 kHz adjustable DC-DC switching frequency DC-DC frequency can be synchronized to external clock Supports low power mode operation for higher efficiency Up to 50% duty cycle Soft-start circuit to control the output voltage rise time Two out-of-phase driver stages for efficient synchronous rectification or active clamp PoE Port Input UVLO with programmable threshold and hysteresis Internal differential amplifier simplifying non-isolated step down converter Over load and short circuit protection 32-pin, 5mm × 5mm QFN MSL3, RoHS compliant
Datasheet
Description
The PD70101 is an integrated Powered Device (PD) Interface and PWM controllers for a DC-DC converter used in IEEE 802.3af applications. The PD70101 can be used for IEEE 802.3af Type 1 applications. The device has several features designed to improve efficiency and reliability: Capacitor Gate drivers Peak current mode control Maximum duty cycle Soft-start circuit Low voltage protection warning and monitoring Start your PoE PD power supply design using Microchip MPLAB® Analog Designer. Additional Features IEEE 802.3af Type 1 compliant Less than 10 µA (typical) offset current during detection Signature resistor is disconnected upon detection Programmable classification setting with a single resistor Integrated 0.6 Ohm isolating MOSFET switch with inrush current limit Power off DC-DC input capacitor discharge 100 kHz to 500 kHz adjustable DC-DC switching frequency DC-DC frequency can be synchronized to external clock Supports low power mode operation for higher efficiency Up to 50% duty cycle Soft-start circuit to control the output voltage rise time Two out-of-phase driver stages for efficient synchronous rectification or active clamp PoE Port Input UVLO with programmable threshold and hysteresis Internal differential amplifier simplifying non-isolated step down converter Over load and short circuit protection 32-pin, 5mm × 5mm QFN MSL3, RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEEE 802.3af Type 1, PD front-end and PWM controller IC w/internal 0.6 Ohm FET - PD70101 - Microchip Technology, Inc.
Chandler, AZ, United States
IEEE 802.3af Type 1, PD front-end and PWM controller IC w/internal 0.6 Ohm FET
PD70101
IEEE 802.3af Type 1, PD front-end and PWM controller IC w/internal 0.6 Ohm FET PD70101
The PD70101 is an integrated Powered Device (PD) Interface and PWM controllers for a DC-DC converter used in IEEE 802.3af applications. The PD70101 can be used for IEEE 802.3af Type 1 applications. The device has several features designed to improve efficiency and reliability: Capacitor Gate drivers Peak current mode control Maximum duty cycle Soft-start circuit Low voltage protection warning and monitoring Start your PoE PD power supply design using Microchip MPLAB® Analog Designer. Additional Features IEEE 802.3af Type 1 compliant Less than 10 µA (typical) offset current during detection Signature resistor is disconnected upon detection Programmable classification setting with a single resistor Integrated 0.6 Ohm isolating MOSFET switch with inrush current limit Power off DC-DC input capacitor discharge 100 kHz to 500 kHz adjustable DC-DC switching frequency DC-DC frequency can be synchronized to external clock Supports low power mode operation for higher efficiency Up to 50% duty cycle Soft-start circuit to control the output voltage rise time Two out-of-phase driver stages for efficient synchronous rectification or active clamp PoE Port Input UVLO with programmable threshold and hysteresis Internal differential amplifier simplifying non-isolated step down converter Over load and short circuit protection 32-pin, 5mm × 5mm QFN MSL3, RoHS compliant

The PD70101 is an integrated Powered Device (PD) Interface and PWM controllers for a DC-DC converter used in IEEE 802.3af applications. The PD70101 can be used for IEEE 802.3af Type 1 applications. The device has several features designed to improve efficiency and reliability:

  • Capacitor
  • Gate drivers
  • Peak current mode control
  • Maximum duty cycle
  • Soft-start circuit
  • Low voltage protection warning and monitoring

Start your PoE PD power supply design using Microchip MPLAB® Analog Designer.

Additional Features

  • IEEE 802.3af Type 1 compliant
  • Less than 10 µA (typical) offset current during detection
  • Signature resistor is disconnected upon detection
  • Programmable classification setting with a single resistor
  • Integrated 0.6 Ohm isolating MOSFET switch with inrush current limit
  • Power off DC-DC input capacitor discharge
  • 100 kHz to 500 kHz adjustable DC-DC switching frequency
  • DC-DC frequency can be synchronized to external clock
  • Supports low power mode operation for higher efficiency
  • Up to 50% duty cycle
  • Soft-start circuit to control the output voltage rise time
  • Two out-of-phase driver stages for efficient synchronous rectification or active clamp
  • PoE Port Input UVLO with programmable threshold and hysteresis
  • Internal differential amplifier simplifying non-isolated step down converter
  • Over load and short circuit protection
  • 32-pin, 5mm × 5mm QFN
  • MSL3, RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number PD70101
Product Name IEEE 802.3af Type 1, PD front-end and PWM controller IC w/internal 0.6 Ohm FET
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

High Current, High Efficiency Charge Pump with Auto-Timer - AAT3171 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details
ACDC Power Supply Control ICs - Model: FA5680N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 11 to 24 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLE4678-2EL - TLE4678-2EL - Infineon Technologies AG
Specs
Package Type Other; PG-SSOP-14
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details