Microchip Technology, Inc. IEEE 802.3bt / UPoE / PoH PoE controller PD69210

Description
PD69210 is a Microchip-based cost-effective, pre-programmed MCU designed to implement Enhanced mode PoE control in conjunction with the PD69208M, PD69208T4 and PD69204T4 PSE Managers. The PD69210 features an ESPI bus connection up to 12 PSE Managers. PD69210 features an ESPI bus interface up to 12 PoE managers. PD692x0 has an embedded ARM Cortex™-M0+ core. It also uses I2C or UART interface to the host CPU and is designed to support software field upgradable through the communication interface. The PD69210 utilizes I2C or UART interface to the host CPU. PD69210 is available in 32 pin, 5 mm x 5 mm QFN package. Please click here for the PoE Software Library. Additional Features Supports IEEE 802.3af, IEEE 802.3at, IEEE 802.3bt, UPoE and PoH standards Number of ports: 48 logical ports (4-pair or 2-pair or any combination) Temperature range: –40°C to 85°C Temperature grade: industrial
Datasheet
Description
PD69210 is a Microchip-based cost-effective, pre-programmed MCU designed to implement Enhanced mode PoE control in conjunction with the PD69208M, PD69208T4 and PD69204T4 PSE Managers. The PD69210 features an ESPI bus connection up to 12 PSE Managers. PD69210 features an ESPI bus interface up to 12 PoE managers. PD692x0 has an embedded ARM Cortex™-M0+ core. It also uses I2C or UART interface to the host CPU and is designed to support software field upgradable through the communication interface. The PD69210 utilizes I2C or UART interface to the host CPU. PD69210 is available in 32 pin, 5 mm x 5 mm QFN package. Please click here for the PoE Software Library. Additional Features Supports IEEE 802.3af, IEEE 802.3at, IEEE 802.3bt, UPoE and PoH standards Number of ports: 48 logical ports (4-pair or 2-pair or any combination) Temperature range: –40°C to 85°C Temperature grade: industrial
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEEE 802.3bt / UPoE / PoH PoE controller - PD69210 - Microchip Technology, Inc.
Chandler, AZ, United States
IEEE 802.3bt / UPoE / PoH PoE controller
PD69210
IEEE 802.3bt / UPoE / PoH PoE controller PD69210
PD69210 is a Microchip-based cost-effective, pre-programmed MCU designed to implement Enhanced mode PoE control in conjunction with the PD69208M, PD69208T4 and PD69204T4 PSE Managers. The PD69210 features an ESPI bus connection up to 12 PSE Managers. PD69210 features an ESPI bus interface up to 12 PoE managers. PD692x0 has an embedded ARM Cortex™-M0+ core. It also uses I2C or UART interface to the host CPU and is designed to support software field upgradable through the communication interface. The PD69210 utilizes I2C or UART interface to the host CPU. PD69210 is available in 32 pin, 5 mm x 5 mm QFN package. Please click here for the PoE Software Library. Additional Features Supports IEEE 802.3af, IEEE 802.3at, IEEE 802.3bt, UPoE and PoH standards Number of ports: 48 logical ports (4-pair or 2-pair or any combination) Temperature range: –40°C to 85°C Temperature grade: industrial

PD69210 is a Microchip-based cost-effective, pre-programmed MCU designed to implement Enhanced mode PoE control in conjunction with the PD69208M, PD69208T4 and PD69204T4 PSE Managers.
The PD69210 features an ESPI bus connection up to 12 PSE Managers.
PD69210 features an ESPI bus interface up to 12 PoE managers. PD692x0 has an embedded ARM Cortex™-M0+ core. It also uses I2C or UART interface to the host CPU and is designed to support software field upgradable through the communication interface.
The PD69210 utilizes I2C or UART interface to the host CPU.
PD69210 is available in 32 pin, 5 mm x 5 mm QFN package.

Please click here for the PoE Software Library.

Additional Features

  • Supports IEEE 802.3af, IEEE 802.3at, IEEE 802.3bt, UPoE and PoH standards
  • Number of ports: 48 logical ports (4-pair or 2-pair or any combination)
  • Temperature range: –40°C to 85°C
  • Temperature grade: industrial
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PD69210
Product Name IEEE 802.3bt / UPoE / PoH PoE controller
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C505CA2RMCAKXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ACE8001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details