Microchip Technology, Inc. IEEE 802.3af/at PoE Controller PD39210

Description
PD39210 is a Microchip-based cost-effective, pre-programmed MCU designed to implement complete PoE control in conjunction with the PD39208 PSE Manager. The PD39210 features a SPI bus to connect up to six PD39208 PSE Managers. It has an embedded ARM Cortex™-M0+ core. The controller uses I2C or UART interface to the host CPU and is designed to support software field upgradable through the communication interface. PD39210 is available in 32 pin, 5 mm x 5 mm QFN package. Additional Features Part of PD39210 + PD39208 chip set Supports IEEE 802.3af and IEEE 802.3at standards Number of ports: 48 logical ports (2-pair) Temperature range: –40°C to 85°C Temperature grade: industrial
Datasheet
Description
PD39210 is a Microchip-based cost-effective, pre-programmed MCU designed to implement complete PoE control in conjunction with the PD39208 PSE Manager. The PD39210 features a SPI bus to connect up to six PD39208 PSE Managers. It has an embedded ARM Cortex™-M0+ core. The controller uses I2C or UART interface to the host CPU and is designed to support software field upgradable through the communication interface. PD39210 is available in 32 pin, 5 mm x 5 mm QFN package. Additional Features Part of PD39210 + PD39208 chip set Supports IEEE 802.3af and IEEE 802.3at standards Number of ports: 48 logical ports (2-pair) Temperature range: –40°C to 85°C Temperature grade: industrial
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEEE 802.3af/at PoE Controller - PD39210 - Microchip Technology, Inc.
Chandler, AZ, United States
IEEE 802.3af/at PoE Controller
PD39210
IEEE 802.3af/at PoE Controller PD39210
PD39210 is a Microchip-based cost-effective, pre-programmed MCU designed to implement complete PoE control in conjunction with the PD39208 PSE Manager. The PD39210 features a SPI bus to connect up to six PD39208 PSE Managers. It has an embedded ARM Cortex™-M0+ core. The controller uses I2C or UART interface to the host CPU and is designed to support software field upgradable through the communication interface. PD39210 is available in 32 pin, 5 mm x 5 mm QFN package. Additional Features Part of PD39210 + PD39208 chip set Supports IEEE 802.3af and IEEE 802.3at standards Number of ports: 48 logical ports (2-pair) Temperature range: –40°C to 85°C Temperature grade: industrial

PD39210 is a Microchip-based cost-effective, pre-programmed MCU designed to implement complete PoE control in conjunction with the PD39208 PSE Manager. The PD39210 features a SPI bus to connect up to six PD39208 PSE Managers.
It has an embedded ARM Cortex™-M0+ core. The controller uses I2C or UART interface to the host CPU and is designed to support software field upgradable through the communication interface.
PD39210 is available in 32 pin, 5 mm x 5 mm QFN package.

Additional Features

  • Part of PD39210 + PD39208 chip set
  • Supports IEEE 802.3af and IEEE 802.3at standards
  • Number of ports: 48 logical ports (2-pair)
  • Temperature range: –40°C to 85°C
  • Temperature grade: industrial
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PD39210
Product Name IEEE 802.3af/at PoE Controller
Package Type Other; ['VQFN']
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUCM330WDCPZ - 911053-ADUCM330WDCPZ - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 16.38 MHz
RAM 96 KB
View Details
2 suppliers
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
RF and Wireless - RF Transceiver ICs - CC1200RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details