Microchip Technology, Inc. PAC1720

Description
The PAC1720 is a dual high-side bi-directional current sensing monitor with precision voltage measurement capabilities. Each sensor measures the voltage developed across an external sense resistor to represent the high-side current of a battery or voltage regulator. The PAC1720 also measures the SENSE+ pin voltage and calculates average power over the integration period. The PAC1720 can be programmed to assert the ALERT# pin when high and low limits are exceeded for Current Sense and Bus Voltage. Available in a RoHS compliant 3 X 3mm 10-pin DFN package. The PAC1720 device is good for measuring dynamic power. The long integration time allows for extending system polling cycles without losing any power consumption information. In addition the alert ensures that transient events are captured between the polling cycles. Additional Features Features Dual high-side current sensor Current measurement is integrated over 2.5ms to 2.6sec with up to 11-bit resolution 1% current measurement accuracy in positive range Measures VSOURCE voltage Calculates proportional power VSOURCE voltage range 0V to 40V Bi-directional current sensing Auto-zero input offset voltage Digital averaging Adjustable sampling time and resolution 5µA typical Standby current Programmable sense voltage range ±10mV, ±20mV, ±40mV, and ±80mV Power supply range 3.0V to 5.5V Wide temperature operating range: -40°C to +85°C ALERT# output for voltage and current out of limit transients between sampling interval SMBus 2.0 communications interface Address selectable by resistor decode Sample time configurable from 2.5ms-320ms With averaging effective sampling times up to 2.6sec 3x3 mm DFN-10 package Applications Notebook and Desktop Computers Industrial Power Management Systems Embedded Applications
Datasheet
Description
The PAC1720 is a dual high-side bi-directional current sensing monitor with precision voltage measurement capabilities. Each sensor measures the voltage developed across an external sense resistor to represent the high-side current of a battery or voltage regulator. The PAC1720 also measures the SENSE+ pin voltage and calculates average power over the integration period. The PAC1720 can be programmed to assert the ALERT# pin when high and low limits are exceeded for Current Sense and Bus Voltage. Available in a RoHS compliant 3 X 3mm 10-pin DFN package. The PAC1720 device is good for measuring dynamic power. The long integration time allows for extending system polling cycles without losing any power consumption information. In addition the alert ensures that transient events are captured between the polling cycles. Additional Features Features Dual high-side current sensor Current measurement is integrated over 2.5ms to 2.6sec with up to 11-bit resolution 1% current measurement accuracy in positive range Measures VSOURCE voltage Calculates proportional power VSOURCE voltage range 0V to 40V Bi-directional current sensing Auto-zero input offset voltage Digital averaging Adjustable sampling time and resolution 5µA typical Standby current Programmable sense voltage range ±10mV, ±20mV, ±40mV, and ±80mV Power supply range 3.0V to 5.5V Wide temperature operating range: -40°C to +85°C ALERT# output for voltage and current out of limit transients between sampling interval SMBus 2.0 communications interface Address selectable by resistor decode Sample time configurable from 2.5ms-320ms With averaging effective sampling times up to 2.6sec 3x3 mm DFN-10 package Applications Notebook and Desktop Computers Industrial Power Management Systems Embedded Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PAC1720 - Microchip Technology, Inc.
Chandler, AZ, United States
The PAC1720 is a dual high-side bi-directional current sensing monitor with precision voltage measurement capabilities. Each sensor measures the voltage developed across an external sense resistor to represent the high-side current of a battery or voltage regulator. The PAC1720 also measures the SENSE+ pin voltage and calculates average power over the integration period. The PAC1720 can be programmed to assert the ALERT# pin when high and low limits are exceeded for Current Sense and Bus Voltage. Available in a RoHS compliant 3 X 3mm 10-pin DFN package. The PAC1720 device is good for measuring dynamic power. The long integration time allows for extending system polling cycles without losing any power consumption information. In addition the alert ensures that transient events are captured between the polling cycles. Additional Features Features Dual high-side current sensor Current measurement is integrated over 2.5ms to 2.6sec with up to 11-bit resolution 1% current measurement accuracy in positive range Measures VSOURCE voltage Calculates proportional power VSOURCE voltage range 0V to 40V Bi-directional current sensing Auto-zero input offset voltage Digital averaging Adjustable sampling time and resolution 5µA typical Standby current Programmable sense voltage range ±10mV, ±20mV, ±40mV, and ±80mV Power supply range 3.0V to 5.5V Wide temperature operating range: -40°C to +85°C ALERT# output for voltage and current out of limit transients between sampling interval SMBus 2.0 communications interface Address selectable by resistor decode Sample time configurable from 2.5ms-320ms With averaging effective sampling times up to 2.6sec 3x3 mm DFN-10 package Applications Notebook and Desktop Computers Industrial Power Management Systems Embedded Applications

The PAC1720 is a dual high-side bi-directional current sensing monitor with precision voltage measurement capabilities. Each sensor measures the voltage developed across an external sense resistor to represent the high-side current of a battery or voltage regulator. The PAC1720 also measures the SENSE+ pin voltage and calculates average power over the integration period. The PAC1720 can be programmed to assert the ALERT# pin when high and low limits are exceeded for Current Sense and Bus Voltage. Available in a RoHS compliant 3 X 3mm 10-pin DFN package.

The PAC1720 device is good for measuring dynamic power. The long integration time allows for extending system polling cycles without losing any power consumption information. In addition the alert ensures that transient events are captured between the polling cycles.

Additional Features

    Features
    • Dual high-side current sensor
      • Current measurement is integrated over 2.5ms to 2.6sec with up to 11-bit resolution
      • 1% current measurement accuracy in positive range
      • Measures VSOURCE voltage
    • Calculates proportional power
    • VSOURCE voltage range 0V to 40V
      • Bi-directional current sensing
    • Auto-zero input offset voltage
    • Digital averaging
      • Adjustable sampling time and resolution
    • 5µA typical Standby current
    • Programmable sense voltage range
      • ±10mV, ±20mV, ±40mV, and ±80mV
    • Power supply range 3.0V to 5.5V
    • Wide temperature operating range: -40°C to +85°C
    • ALERT# output for voltage and current out of limit transients between sampling interval
    • SMBus 2.0 communications interface
      • Address selectable by resistor decode
    • Sample time configurable from 2.5ms-320ms
      • With averaging effective sampling times up to 2.6sec
    • 3x3 mm DFN-10 package
    Applications
    • Notebook and Desktop Computers
    • Industrial
    • Power Management Systems
    • Embedded Applications
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Current Sensors
Product Number PAC1720
Mounting / Configuration SMD
Unlock Full Specs
to access all available technical data

Similar Products

Current transducer 200 A eff, small - 1-CTT200ID - Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 200 amps
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Sensor - 909250 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Loop Type Closed Loop
View Details
Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details