Microchip Technology, Inc. Oscillators OX-221-9102-49M152

Description
49.152MHz OCXO LVCMOS Oscillator 3.3V 7-SMD, No Lead
Request a Quote Datasheet
Description
49.152MHz OCXO LVCMOS Oscillator 3.3V 7-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-OX-221-9102-49M152TR-ND - DigiKey
Thief River Falls, MN, United States
49.152MHz OCXO LVCMOS Oscillator 3.3V 7-SMD, No Lead

49.152MHz OCXO LVCMOS Oscillator 3.3V 7-SMD, No Lead

Buy Now Datasheet
Oscillators - 150-OX-221-9102-49M152CT-ND - DigiKey
Thief River Falls, MN, United States
49.152MHz OCXO LVCMOS Oscillator 3.3V 7-SMD, No Lead

49.152MHz OCXO LVCMOS Oscillator 3.3V 7-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 150-OX-221-9102-49M152TR-ND
Product Name Oscillators
Oscillator Type OCXO
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
3 suppliers
Oscillator Crystal - 510ACA85M0000AAG - Richardson RFPD
Specs
Frequency 85 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Through Hole Oscillators - ECS-100AX-080 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers