Atmel Corporation Capacitive Touch Sensors, Proximity Sensor ICs - MXT154E MXT154E

Description
Manufacturer: Atmel Win Source Part Number: 747860-MXT154E Manufacturer Homepage: www.atmel.com Reference case: QFN Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Atmel Win Source Part Number: 747860-MXT154E Manufacturer Homepage: www.atmel.com Reference case: QFN Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - MXT154E
747860-MXT154E
Capacitive Touch Sensors, Proximity Sensor ICs - MXT154E 747860-MXT154E
Manufacturer: Atmel Win Source Part Number: 747860-MXT154E Manufacturer Homepage: www.atmel.com Reference case: QFN Reference Date Code: 11+ Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 747860-MXT154E
Manufacturer Homepage: www.atmel.com
Reference case: QFN
Reference Date Code: 11+
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Sensors
Product Number 747860-MXT154E
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - MXT154E
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - MPR083Q - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2289-01 - New Vision Display
Specs
Sensor Type Capacitive
External Connections I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
EclipseTouch™ - 1084402E - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
Operating Temperature 14 to 122 F (-10 to 50 C)
Screen Width 6.85 inch (174 mm)
View Details
8.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections Serial Interface
Screen Diagonal 8.4 inch (213 mm)
View Details