Atmel Corporation Capacitive Touch Sensors, Proximity Sensor ICs - MXT154-CUIR MXT154-CUIR

Description
Manufacturer: Atmel Win Source Part Number: 248784-MXT154-CUIR Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Atmel Win Source Part Number: 248784-MXT154-CUIR Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - MXT154-CUIR
248784-MXT154-CUIR
Capacitive Touch Sensors, Proximity Sensor ICs - MXT154-CUIR 248784-MXT154-CUIR
Manufacturer: Atmel Win Source Part Number: 248784-MXT154-CUIR Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 248784-MXT154-CUIR
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Touch Screen Sensors
Product Number 248784-MXT154-CUIR
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - MXT154-CUIR
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CY8C20140-SX2IKP - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2131-01 - New Vision Display
Specs
Sensor Type Capacitive
External Connections I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
EclipseTouch™ - 1070409A - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
Operating Temperature 32 to 122 F (0 to 50 C)
Screen Width 6.08 inch (154 mm)
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections USB
Screen Diagonal 6.4 inch (163 mm)
View Details