38.9V Clamp 77.2A Ipp Tvs Diode Surface Mount SMLJ (DO-214AB)
TVS 24V 5% 3000W UNI SMLG (DO-215AB) ROHS COMPLIANT: YES
TVS DIODE 24VWM 38.9VC SMLJ
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MXSMLJ24A/TRMS-ND | 32AJ7811 | MXSMLJ24A/TR |
| Product Name | TVS Diodes | Tvs 24V 5% 3000W Uni Smlg (Do-215Ab) Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | SMLJ (DO-214AB) | |
| Peak Pulse Power | 3000 watts | 3000 watts | |
| VC | 38.9 volts | 38.9 volts |