82.4V Clamp 18.2A Ipp Tvs Diode Surface Mount SMCJ (DO-214AB)
TVS DIODE 51VWM 82.4VC SMCJ
TVS 51V 5% 1500W UNI SMCJ (DO-214AB) ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MXSMCJ51A/TRMS-ND | MXSMCJ51A/TR | 32AJ7796 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 51V 5% 1500W Uni Smcj (Do-214Ab) Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | DO-214AB, SMC | SMCJ (DO-214AB) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 82.4 volts | 82.4 volts |