TVS 5V 5% 1500W UNI
TVS 5V 5% 1500W UNI SMCJ (DO-214AB) ROHS COMPLIANT: YES
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MXSMCJ5.0A/TR | 61AJ8459 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 5V 5% 1500W Uni Smcj (Do-214Ab) Rohs Compliant Microchip |
| Package | SMCJ (DO-214AB) | |
| Peak Pulse Power | 1500 watts | |
| VC | 9.2 volts |