19.9V Clamp 75.3A Ipp Tvs Diode Surface Mount SMCG (DO-215AB)
TVS 12V 5% 1500W BI SMCG (DO-215AB) ROHS COMPLIANT: YES
TVS DIODE 12VWM 19.9VC SMCG
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MXSMCG12CA/TRMS-ND | 32AJ7773 | MXSMCG12CA/TR |
| Product Name | TVS Diodes | Tvs 12V 5% 1500W Bi Smcg (Do-215Ab) Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-215AB, SMC Gull Wing | SMCG (DO-215AB) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 19.9 volts | 19.9 volts |