TVS DIODE 51VWM 82.4VC DO214AA
TVS 51V 5% 600W BI
TVS 51V 5% 600W BI SMBJ (DO-214AA) ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-MXSMBJ51CA/TR-ND | MXSMBJ51CA/TR | 61AJ8453 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 51V 5% 600W Bi Smbj (Do-214Aa) Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; SMBJ (DO-214AA) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 82.4 volts | 82.4 volts |