Microchip Technology, Inc. TVS Diodes MXSMBJ160CA/TR

Description
TVS DIODE 160VWM 259VC DO214AA
Request a Quote Datasheet
Description
TVS DIODE 160VWM 259VC DO214AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 150-MXSMBJ160CA/TR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 160VWM 259VC DO214AA

TVS DIODE 160VWM 259VC DO214AA

Buy Now Datasheet
TVS - TVS - Diodes - MXSMBJ160CA/TR - 1106844-MXSMBJ160CA/TR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - MXSMBJ160CA/TR
1106844-MXSMBJ160CA/TR
TVS - TVS - Diodes - MXSMBJ160CA/TR 1106844-MXSMBJ160CA/TR
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1106844-MXSMBJ160CA/ TR Categories: TVS - Diodes Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1106844-MXSMBJ160CA/TR
Categories: TVS - Diodes
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
160V 600W TVS Protection Diode - 144-MXSMBJ160CA/TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
160V 600W TVS Protection Diode
144-MXSMBJ160CA/TR
160V 600W TVS Protection Diode 144-MXSMBJ160CA/TR
TVS 160V 5% 600W BI Product overview: MXSMBJ160CA/TR from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 160V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 160V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MXSMBJ160CA/TR can be used for catalog matching and distributor lookup.

TVS 160V 5% 600W BI Product overview: MXSMBJ160CA/TR from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 160V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 160V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MXSMBJ160CA/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs 160V 5% 600W Bi Smbj (Do-214Aa) Rohs Compliant Microchip - 61AJ8450 - Newark, An Avnet Company
Chicago, IL, United States
Tvs 160V 5% 600W Bi Smbj (Do-214Aa) Rohs Compliant Microchip
61AJ8450
Tvs 160V 5% 600W Bi Smbj (Do-214Aa) Rohs Compliant Microchip 61AJ8450
TVS 160V 5% 600W BI SMBJ (DO-214AA) ROHS COMPLIANT: YES

TVS 160V 5% 600W BI SMBJ (DO-214AA) ROHS COMPLIANT: YES

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MXSMBJ160CA/TR - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MXSMBJ160CA/TR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MXSMBJ160CA/TR
TVS 160V 5% 600W BI

TVS 160V 5% 600W BI

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 150-MXSMBJ160CA/TR-ND 1106844-MXSMBJ160CA/TR 144-MXSMBJ160CA/TR 61AJ8450 MXSMBJ160CA/TR
Product Name TVS Diodes TVS - TVS - Diodes - MXSMBJ160CA/TR 160V 600W TVS Protection Diode Tvs 160V 5% 600W Bi Smbj (Do-214Aa) Rohs Compliant Microchip Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB Tape & Reel (TR) SMB; SMBJ (DO-214AA)
Peak Pulse Power 600 watts 600 watts 600 watts
VC 259 volts 259 volts
Unlock Full Specs
to access all available technical data