TVS 15V 5% 600W BI
TVS 15V 5% 600W BI SMBG (DO-215AA) ROHS COMPLIANT: YES
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MXSMBG15CA/TR | 61AJ8449 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 15V 5% 600W Bi Smbg (Do-215Aa) Rohs Compliant Microchip |
| Package | SMB; SMBG (DO-215AA) | |
| Peak Pulse Power | 600 watts | |
| VC | 24.4 volts |