TVS DIODE 275VWM 445VC PLAD
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-MXPLAD130KP275CAE3-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| RoHS Compliant | RoHS |
| Package | Nonstandard SMD |
| Peak Pulse Power | 130000 watts |