TVS 30V 5% 600W UNI
TVS 30V 5% 600W UNI SMBJ (DO-214AA) ROHS COMPLIANT: YES
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MXLSMBG30A/TR | 61AJ8402 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 30V 5% 600W Uni Smbj (Do-214Aa) Rohs Compliant Microchip |
| Package | SMB; SMBG (DO-215AA) | |
| Peak Pulse Power | 600 watts | |
| VC | 48.4 volts |