Win Source Part Number: 1181991-MXLDA3KP15A
Category: Circuit Protection>TVS - Diodes
Series: *
Package: Tube
Standard Package: 500
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Other Names: 150-MXLDA3KP15A
UNI-DIRECTIONAL TVS_16L DIP
UNI-DIRECTIONAL TVS_16L DIP ROHS COMPLIANT: YES
| Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1181991-MXLDA3KP15A | MXLDA3KP15A | 31AK8567 |
| Product Name | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Uni-Directional Tvs_16L Dip Rohs Compliant Microchip |
| Package | Surface Mount | ||
| Peak Pulse Power | 3000 watts | ||
| VC | 24.4 volts |